Status: | Active |
---|---|
Series: | MIC23451 |
RoHS: | Compliant |
The MIC23451 is a high-efficiency, 3MHz, triple 2A, synchronous buck regulator with HyperLight Load® mode. HyperLight Load provides very-high efficiency at light loads and ultra-fast transient response, which is ideal for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The 4mm x 4mm QFN package saves board space and requires only five external components for each channel.
The MIC23451 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2µF that enables a total solution size that is less than 1mm height.
The MIC23451 has a very-low quiescent current of 24µA each channel and achieves as high as 81% efficiency at 1mA. At higher loads, the MIC23451 provides a constant switching frequency around 3MHz while achieving peak efficiencies up to 93%.
The MIC23451 is available in a 26-pin 4mm x 4mm QFN package with an operating junction temperature range from -40°C to +125°C.
Input voltage: 2.7V to 5.5V |
Three independent 2A outputs |
Up to 93% peak efficiency |
81% typical efficiency at 1mA |
Three independent Power Good Indicators |
24µA typical quiescent current (per channel) |
3MHz PWM operation in continuous mode |
Ultra-fast transient response |
Low voltage output ripple |
30mVpp ripple in HyperLight Load® mode |
5mV output voltage ripple in full PWM mode |
Fully integrated MOSFET switches |
0.1µA shutdown current |
Thermal shutdown and current limit protection |
Output voltage as low as 1.0V |
26-pin 4mm x 4mm QFN package |
Junction temperature range of -40°C to +125°C |
Target Application | Multi-platform |
---|---|
Target Processor | N/A |
VIN Max (V) | 5.5 |
VIN Min (V) | 2.7 |
# of Regulated Outputs (Bucks) | 3 |
Maximum Buck Output I (A) | 2 |
Buck Switching Typ Frequency (kHz) | 3000 |
Duty Cycle Max (%) | 80 |
# of Regulated Outputs (Linear) | 0 |
RESET Output | No |
Auto PFM Mode | No |
ϴja (°C/W) | 20 |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0375 |
Shipping Weight (kg) | 0.656502 |
Lead Count | 26 |
Package Type | VQFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | NiPdAu |
3Mhz Pwm 2A Triple Buck Regulator With Hyperlight Load, And Power Good, 26 Vqfn 4X4X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC23451-AAAYFL-T5 | Newark Electronics |
DC/DC | Farnell |
4MHZ PWM 1A TRIPLE BUCK REGULATOR WITH HYPERLIGHT LOAD AND | Avnet America |
Where can I find additional details, specifications and documents for a MIC23451-AAAYFL-T5?
Additional datasheets, footprints and schematics for MIC23451-AAAYFL-T5 are listed on our Part Details page. You can also find images and similar parts to MIC23451-AAAYFL-T5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC23451-AAAYFL-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC23451-AAAYFL-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC23451-AAAYFL-T5 fall under?
The MIC23451-AAAYFL-T5 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC23451-AAAYFL-T5 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC23451-AAAYFL-T5 you can contact the distributor directly for product support, shipping queries etc.
Is the MIC23451-AAAYFL-T5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC23451-AAAYFL-T5 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for MIC23451-AAAYFL-T5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC23451-AAAYFL-T5 often in real-time on the comparison pages.
What if I can't find stock of MIC23451-AAAYFL-T5?
You can fill out our help required form which you can use to request a quote for MIC23451-AAAYFL-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.