Status: | Active |
---|---|
Series: | MIC23450 |
RoHS: | Compliant |
The MIC23450 is a high-efficiency, 3MHz, triple 2A, synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very-high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The 5mm x 5mm QFN package saves board space and requires only five external components for each channel.
The MIC23450 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2µF that enables a total solution size, less than 1mm height.
The MIC23450 has a very-low quiescent current of 23µA each channel and achieves as high as 81% efficiency at 1mA. At higher loads, the MIC23450 provides a constant switching frequency around 3MHz while achieving peak efficiencies up to 93%.
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.84
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.61
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.75
|
-
|
Buy Now | |
Avnet America
from US$2.35
|
-
|
Buy Now | |
Microchip Technology
from US$1.69
|
-
|
Buy Now | |
Farnell
from US$1.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input voltage: 2.7V to 5.5V |
Three independent 2A outputs |
Up to 93% peak efficiency |
81% typical efficiency at 1mA |
Three independent Power Good Indicators |
23µA typical quiescent current (per channel) |
3MHz PWM operation in continuous mode |
Ultra-fast transient response |
30mVpp ripple in HyperLight Load® mode |
5mV output voltage ripple in full PWM mode |
Fully integrated MOSFET switches |
0.01µA shutdown current (per channel) |
Thermal-shutdown and current-limit protection |
Output voltage as low as 1V |
32-pin 5mm x 5mm QFN |
-40°C to +125°C junction temperature range |
Target Application | Multi-platform |
---|---|
Target Processor | N/A |
VIN Max (V) | 5.5 |
VIN Min (V) | 2.7 |
# of Regulated Outputs (Bucks) | 3 |
Maximum Buck Output I (A) | 2 |
Buck Switching Typ Frequency (kHz) | 3000 |
Duty Cycle Max (%) | 80 |
# of Regulated Outputs (Linear) | 0 |
RESET Output | No |
Auto PFM Mode | No |
ϴja (°C/W) | 30 |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0641 |
Shipping Weight (kg) | 0.214 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | NiPdAu |
3Mhz Pwm 2A Triple Buck Regulator With Hyperlight Load And Power Good 32 Vqfn 5X5X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC23450-AAAYML-TR | Newark Electronics |
MIC23450 Series 5.5 V 2 A 3 MHz Buck Surface Mount Switching Regulator - QFN-32 | Future Electronics |
Conv DC-DC Triple Step Down 2.7V 5.5V 32-Pin VQFN T/R | Avnet America |
3MHz PWM 2A Triple Buck Regulator w/ HyperLight Load, & Power Good | Microchip Technology |
DC/DC | Farnell |
Where can I find additional details, specifications and documents for a MIC23450-AAAYML-TR?
Additional datasheets, footprints and schematics for MIC23450-AAAYML-TR are listed on our Part Details page. You can also find images and similar parts to MIC23450-AAAYML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC23450-AAAYML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC23450-AAAYML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC23450-AAAYML-TR fall under?
The MIC23450-AAAYML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC23450-AAAYML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC23450-AAAYML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC23450-AAAYML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC23450-AAAYML-TR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC23450-AAAYML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC23450-AAAYML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC23450-AAAYML-TR?
You can fill out our help required form which you can use to request a quote for MIC23450-AAAYML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.