Status: | Active |
---|---|
Series: | MIC23250 |
RoHS: | Compliant |
The MIC23250 is a high efficiency 4MHz dual 400mA synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors.
The devices is designed for use with a 1µH inductor and a 4.7µF output capacitor that enables a sub-1mm height.
The MIC23250 has a very low quiescent current of 33µA with both outputs enabled and can achieve over 85% efficiency at 1mA. At higher loads the MIC23250 provides a constant switching frequency around 4MHz while providing peak efficiencies up to 94%
The MIC23250 is designed to operate over the junction operating range from -40°C to +125°C.
Input voltage range: 2.7V to 5.5V |
Dual output current 400mA |
Up to 94% peak efficiency and 85% efficiency at 1mA |
33µA dual quiescent current |
1µH inductor with a 4.7µF capacitor |
4MHz in PWM operation |
Ultra fast transient response |
20mVpp ripple in HyperLight Load® mode |
3mV output voltage ripple in full PWM mode |
0.01µA shutdown current |
-40°C to +125°C junction temperature range |
Target Application | Multi-platform |
---|---|
Target Processor | N/A |
VIN Max (V) | 5.5 |
VIN Min (V) | 2.7 |
# of Regulated Outputs (Bucks) | 2 |
Maximum Buck Output I (A) | 0.4 |
Buck Switching Typ Frequency (kHz) | 4000 |
Duty Cycle Max (%) | 100 |
# of Regulated Outputs (Linear) | 0 |
RESET Output | No |
Auto PFM Mode | No |
ϴja (°C/W) | 65 |
Pins | Packaging | 10 | UDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0062 |
Shipping Weight (kg) | 0.073 |
Lead Count | 10 |
Package Type | UDFN |
Package Width or Size | 2x2x0.6mm |
Soldering Composition | NiPdAu |
High Efficiency Dual 400Ma Synchronous Buck Switcher 10 Udfn 2X2X0.6Mm T/R Rohs Compliant: Yes |Microchip MIC23250-S4YMT-TR | Newark Electronics |
MIC23250 Series 4MHz 400mA Dual Sync Buck Regulator w/ HyperLight LoadÔ TMLF-10 | Future Electronics |
Conv DC-DC Dual Step Down 2.7V 5.5V 10-Pin UDFN T/R | Avnet America |
High Efficiency Dual 400mA Synchronous Buck Switcher | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC23250-S4YMT-TR?
Additional datasheets, footprints and schematics for MIC23250-S4YMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC23250-S4YMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC23250-S4YMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC23250-S4YMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC23250-S4YMT-TR fall under?
The MIC23250-S4YMT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC23250-S4YMT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC23250-S4YMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC23250-S4YMT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC23250-S4YMT-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC23250-S4YMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC23250-S4YMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC23250-S4YMT-TR?
You can fill out our help required form which you can use to request a quote for MIC23250-S4YMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.