Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The MIC23158/9 is a high efficiency 3MHz dual 2A synchronous buck regulator with HyperLight Load® mode, Power Good output indicator, and programmable soft start. The MIC23159 also provides an auto discharge feature that switches in a 225Ω pull down circuit on its output to discharge the output capacitor when disabled. HyperLight Load® provides very high efficiency at light loads and ultra fast transient response which makes the MIC23158/9 perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors.
The MIC23158/9 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2µF that enables a total solution size, less than 1mm in height.
The MIC23158/9 has a very low quiescent current of 45µA and achieves a peak efficiency of 94% in continuous conduction mode. In discontinuous conduction mode, the MIC23158/9 can achieve 83% efficiency at 1mA.
Input voltage: 2.7V to 5.5V |
Output voltage: Adjustable (down to 1.0V) |
Two independent 2A outputs |
Up to 94% peak efficiency |
83% typical efficiency at 1mA |
Two independent Power Good Indicators |
Independent programmable Soft Start |
45µA typical quiescent current |
3MHz PWM operation in continuous conduction mode |
Ultra-fast transient response |
Fully integrated MOSFET switches |
Output pre-bias safe |
0.01µA shutdown current |
Thermal shutdown and current limit protection |
Junction temperature range of -40°C to +125°C |
Regulator Type | Step Down (Buck) |
---|---|
Switching Frequency (kHz) | 3000 |
Input Voltage Range Min | 2.7 |
Input Voltage Range Max | 5.5 |
Output Current | 1500 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 0.62 |
Vout Max (V) | 3.3 |
Quiescent Current (mA) typ | 45 |
Light Load Efficiency Mode | Yes |
SHUTDOWN Current (µA) (Typ) | 0.1 |
# of Outputs | 2 |
Vfb (V) | 0.62 |
Synchronous Rectifier | Yes |
Duty Cycle Max (%) | 0.9 |
Temperature Range | -40C to +125C |
3Mhz Pwm Dual 2A Buck Regulator With Hyperlight Load, And Power Good 20 Vqfn 4X3X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC23159YML-TR | Newark Electronics |
Conv DC-DC Dual Step Down 2.7V 5.5V 20-Pin VQFN T/R | Avnet America |
DC/DC | Farnell |
Where can I find additional details, specifications and documents for a MIC23159YML-TR?
Additional datasheets, footprints and schematics for MIC23159YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC23159YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC23159YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC23159YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC23159YML-TR fall under?
The MIC23159YML-TR is listed under MIC23159.
Can I view similar or alternative parts?
You can view similar parts to MIC23159YML-TR when available in the MIC23159 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC23159YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC23159YML-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIC23159YML-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, Farnell and Avnet Silica have stock available or on a lead time for MIC23159YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC23159YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC23159YML-TR?
You can fill out our help required form which you can use to request a quote for MIC23159YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.