Status: | Active |
---|---|
Series: | MIC23156 |
RoHS: | Compliant |
The MIC23156 is a high-efficiency 1.5A synchronous buck regulator with HyperLight Load® mode and dynamic voltage scaling control through I2C. HyperLight Load provides very high efficiency at light loads and ultra-fast transient response. The ability to dynamically change the output voltage and maintain high output voltage accuracy make the MIC23156 perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. Fast mode plus I2C provides output voltage and chip enable/disable control from standard I2C bus with I2C clock rates of 100kHz, 400kHz, and 1MHz.
The MIC23156 is designed for use with 1µH, and an output capacitor as small as 2.2µF that enables a total solution size, less than 1mm in height.
The MIC23156 is available in both 16-ball, 0.4mm Pitch, 1.81mm x 1.71mm wafer level chip scale (WLCSP) with an operating junction temperature range of -40°C to +125°C.
Input voltage: 2.7V to 5.5V |
Up to 1.5A output current |
1MHz I2C-controlled adjustable output: VOUT = 0.7 to 2.4V in 10mV steps |
High output voltage accuracy (±1.5% over temperature) |
Fast pin selectable output voltage |
Programmable soft-start using external capacitor |
Ultra-low quiescent current of 30µA when not switching |
Thermal-shutdown and current-limit protection |
Safe startup in to pre-biased output |
Stable with 1µH output inductor and 2.2µF ceramic capacitor |
Up to 93% peak efficiency |
Junction temperature range of -40°C to +125°C |
Regulator Type | Step Down (Buck) |
---|---|
Switching Frequency (kHz) | 3000 |
Input Voltage Range Min | 2.7 |
Input Voltage Range Max | 5.5 |
Output Current | 1500 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 0.7 |
Vout Max (V) | 2.4 |
Quiescent Current (mA) typ | 0.03 |
Light Load Efficiency Mode | Yes |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 0.1 |
# of Outputs | 1 |
Vfb (V) | 0 |
Synchronous Rectifier | Yes |
Duty Cycle Max (%) | 80 |
Pins | Packaging | 16 | WLCSP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.031 |
Lead Count | 16 |
Package Type | WLCSP |
Package Width or Size | 1.8x1.7x0.67mm |
Soldering Composition | SAC |
1.5A Synchronous Buck Regulator With I2C Control Offering Soft Start, Power Good 16 Wlcsp 1.8X1.7X0.67Mm T/R Rohs Compliant: Yes |Microchip MIC23156-0YCS-TR | Newark Electronics |
Conv DC-DC Single Step Down 2.7V 5.5V 16-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC23156-0YCS-TR?
Additional datasheets, footprints and schematics for MIC23156-0YCS-TR are listed on our Part Details page. You can also find images and similar parts to MIC23156-0YCS-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC23156-0YCS-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC23156-0YCS-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC23156-0YCS-TR fall under?
The MIC23156-0YCS-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC23156-0YCS-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC23156-0YCS-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC23156-0YCS-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC23156-0YCS-TR have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MIC23156-0YCS-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC23156-0YCS-TR often in real-time on the comparison pages.
What if I can't find stock of MIC23156-0YCS-TR?
You can fill out our help required form which you can use to request a quote for MIC23156-0YCS-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.