Status: | Active |
---|---|
Series: | MIC23051 |
RoHS: | Compliant |
The MIC23051 is a high efficiency 600mA PWM synchronous buck (step-down) regulator featuring HyperLight Load®, a patented switching scheme that offers best in class light load efficiency and transient performance while providing very small external components and low output ripple at all loads.
The MIC23051 has an output voltage scaling feature that can toggles between two different voltage levels.
The MIC23051 also has a very low typical quiescent current draw of 20µA and can achieve over 85% efficiency even at 1mA. The device allows operation with a tiny inductor ranging from 0.47µH to 2.2µH and uses a small output capacitor that enables a sub-1mm height solution.
In contrast to traditional light load schemes HyperLight Load® architecture does not need to trade off control speed to obtain low standby currents and in doing so the device only needs a small output capacitor to absorb the load transient as the powered device goes from light load to full load.
At higher loads the MIC23051 provides a constant switching frequency of greater than 4MHz while providing peak efficiencies greater than 93%.
The MIC23051 comes in fixed output voltage options eliminating external feedback components.
Input voltage range: 2.7V to 5.5V |
600mA output current |
Fixed output voltage from 0.72V to 3.3V |
Output voltage scaling option |
Ultra fast transient response |
20µA typical quiescent current |
4MHz in CCM PWM operation in normal mode |
0.47µH to 2.2µH inductor |
Low voltage output ripple |
25mVpp in HyperLight Load® mode |
3mV output voltage ripple in full PWM mode |
>93% efficiency |
~85% at 1mA |
Micropower shutdown -40°C to +125°C junction temperature range |
Regulator Type | Step Down (Buck) |
---|---|
Switching Frequency (kHz) | 4000 |
Input Voltage Range Min | 2.7 |
Input Voltage Range Max | 5.5 |
Output Current | 600 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 0.72 |
Quiescent Current (mA) typ | 0.02 |
Light Load Efficiency Mode | Yes |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 0.01 |
# of Outputs | 1 |
Vfb (V) | 0 |
Synchronous Rectifier | Yes |
Duty Cycle Max (%) | 80 |
Pins | Packaging | 8 | VDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0109 |
Shipping Weight (kg) | 0.339227 |
Lead Count | 8 |
Package Type | VDFN |
Package Width or Size | 2x2x0.9mm |
Soldering Composition | NiPdAu |
High Efficiency 600Ma Buck Switcher + Voltage Scaling 8 Vdfn 2X2X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC23051-CGYML-TR | Newark Electronics |
MIC23051 Series 4 MHz 600mA Sync Buck Regulator w/ HyperLight LoadÔ Mode - MLF-8 | Future Electronics |
Conv DC-DC Single Step Down 2.7V 5.5V 8-Pin VDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC23051-CGYML-TR?
Additional datasheets, footprints and schematics for MIC23051-CGYML-TR are listed on our Part Details page. You can also find images and similar parts to MIC23051-CGYML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC23051-CGYML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC23051-CGYML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC23051-CGYML-TR fall under?
The MIC23051-CGYML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC23051-CGYML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC23051-CGYML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC23051-CGYML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC23051-CGYML-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC23051-CGYML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC23051-CGYML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC23051-CGYML-TR?
You can fill out our help required form which you can use to request a quote for MIC23051-CGYML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.