Status: | Active |
---|---|
Series: | MIC2289C |
RoHS: | Compliant |
The MIC2289C is a pulse-width modulated (PWM), boost-switching regulator that is optimized for constant-current white LED driver applications. The MIC2289C features an internal Schottky diode and three levels of output overvoltage protection providing a small size and efficient DC/DC solution that requires only four external components.
To optimize efficiency, the feedback voltage is set to only 95mV. This reduces power dissipation in the current set resistor and allows the lowest total output voltage, hence minimal current draw from the battery.
The MIC2289C implements a constant frequency 1.2MHz PWM control scheme. The high frequency, PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM scheme in caparison to variable frequency in much lower noise and input ripple injected to the input power source.
The MIC2289C clamps the output voltage in case of open LED conditions, protecting itself and the output capacitor. The MIC2289C is available with an output OVP option of 34V.
The MIC2289C is available in low profile 6-pin Thin SOT-23 package. The MIC2289C has a junction temperature range of -40°C to +125°C.
2.5V to 10V input voltage |
Output voltage up to 34V with OVP |
Internal Schottky diode |
Over 500mA switch current |
1.2MHz PWM operation |
95mV feedback voltage |
<1% line and load regulation |
<1µA shutdown current |
Over-temperature protection |
UVLO |
Thin SOT-23 6-pin package |
-40°C to +125°C junction temperature range |
For higher performance specifications see the MIC2289 |
Topology | Boost |
---|---|
+Vin min (V) | 2.5 |
+Vin max (V) | 10 |
Output Current | 2A BJT |
Dimming | PWM / Analog |
Package | TSOT |
Product Type | LED Backlight |
VOUT | 34 |
llim Typ (A) | 0.75 |
llim Max (A) | 0 |
lq Typ | 2.5mA |
Int Diode | Yes |
Vfb (V) | 0.095 |
Tol Typ % | ±10 |
Duty Cycle Max | 0.9 |
Freq (Hz) | 1.2M |
OVP | Yes |
VEN (V) | 1.5 |
EN | Yes |
Soft Start | Yes |
UVLO Typ (V) | 2.1 |
Ceramic Cap | Yes |
Oja (C/W) | 177 |
Pins | Packaging | 6 | TSOT |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0124 |
Shipping Weight (kg) | 0.1496 |
Lead Count | 6 |
Package Type | TSOT |
Package Width or Size | 2.9x1.6x1.0mm |
Soldering Composition | NiPdAu |
White Led Driver Internal Schottky Diode And Ovp 6 Tsot 2.9X1.6X1.0Mm T/R Rohs Compliant: Yes |Microchip MIC2289C-34YD6-TR | Newark Electronics |
MIC2289C Series 34 V 750 mA Surface Mount White LED Driver - TSOT-23-6 | Future Electronics |
WHITE LED DRIVER INTERNAL SCHOTTKY DIODE AND OVP | Avnet America |
Where can I find additional details, specifications and documents for a MIC2289C-34YD6-TR?
Additional datasheets, footprints and schematics for MIC2289C-34YD6-TR are listed on our Part Details page. You can also find images and similar parts to MIC2289C-34YD6-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2289C-34YD6-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2289C-34YD6-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2289C-34YD6-TR fall under?
The MIC2289C-34YD6-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2289C-34YD6-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2289C-34YD6-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2289C-34YD6-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2289C-34YD6-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for MIC2289C-34YD6-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2289C-34YD6-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2289C-34YD6-TR?
You can fill out our help required form which you can use to request a quote for MIC2289C-34YD6-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.