Status: | Active |
---|---|
Series: | MIC2289 |
RoHS: | Compliant |
The MIC2289 is a PWM (pulse width modulated), boost-switching regulator that is optimized for constant-current white LED driver applications. The MIC2289 features an internal Schottky diode and three levels of output overvoltage protection providing a small size and efficient DC/DC solution that requires only four external components.
To optimize efficiency, the feedback voltage is set to only 95mV. This reduces power dissipation in the current set resistor and allows the lowest total output voltage, hence minimal current draw from the battery.
The MIC2289 implements a constant frequency 1.2MHz PWM control scheme. The high frequency, PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM scheme in caparison to variable frequency is much lower noise and input ripple injected to the input power source.
The MIC2289 clamps the output voltage in case of open LED conditions, protecting itself and the output capacitor. The MIC2289 is available with three output OVP options of 15V, 24V, and 34V. The different OVP options allows the use of the smallest possible output capacitor with the appropriate voltage rating for a given application.
The MIC2289 has a junction temperature range of -40°C to +125°C.
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
1,049
in stock
|
Buy Now | |
Microchip Technology
from US$1.00
|
5,165
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
1,049
in stock
|
Buy Now | |
element14
from US$1.20
|
1,049
in stock
|
Buy Now | |
Future Electronics
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.5V to 10V input voltage |
Output voltage up to 34V |
Internal Schottky diode |
15V, 24V, 34V output OVP options |
1.2MHz PWM operation |
Over 500mA switch current |
95mV feedback voltage |
<1% line and load regulation |
<1µA shutdown current |
Overtemperature protection |
UVLO |
-40°C to +125°C junction temperature range |
Topology | Boost |
---|---|
+Vin min (V) | 2.5 |
+Vin max (V) | 10 |
Output Current | 2A BJT |
Dimming | PWM / Analog |
Package | TSOT, VDFN |
Product Type | LED Backlight |
VOUT | 34 |
llim Typ (A) | 0.75 |
llim Max (A) | 0 |
lq Typ | 2.5mA |
Int Diode | Yes |
Vfb (V) | 0.095 |
Tol Typ % | ±5 |
Duty Cycle Max | 0.9 |
Freq (Hz) | 1.2M |
OVP | Yes |
VEN (V) | 1.5 |
EN | Yes |
Soft Start | Yes |
UVLO Typ (V) | 2.1 |
Ceramic Cap | Yes |
Oja (C/W) | 177, 90 |
Pins | Packaging | 6 | TSOT |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0124 |
Shipping Weight (kg) | 0.1496 |
Lead Count | 6 |
Package Type | TSOT |
Package Width or Size | 2.9x1.6x1.0mm |
Soldering Composition | NiPdAu |
White LED Driver w/ 24V OVP | Microchip Technology |
Led Driver, Boost, 24V, 0.75A, Tsot-23-6 | Newark Electronics |
LED DRIVER, BOOST, 24V, 0.75A, TSOT-23-6 | element14 |
MIC2289 Series 20 mA 10 V 1.2 MHz Surface Mount PWM White LED Driver - SOT-23-6 | Future Electronics |
LED Driver Boost 1-Ch 3 LEDs PWM 24V 6-Pin TSOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC2289-24YD6-TR?
Additional datasheets, footprints and schematics for MIC2289-24YD6-TR are listed on our Part Details page. You can also find images and similar parts to MIC2289-24YD6-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2289-24YD6-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2289-24YD6-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2289-24YD6-TR fall under?
The MIC2289-24YD6-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2289-24YD6-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2289-24YD6-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2289-24YD6-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2289-24YD6-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MIC2289-24YD6-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2289-24YD6-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2289-24YD6-TR?
You can fill out our help required form which you can use to request a quote for MIC2289-24YD6-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.