Status: | Active |
---|---|
Series: | MIC2267 |
RoHS: | Compliant |
The MIC2267 is a USB Power Maximizer which transfers the maximum power from the limited USB current source by shaping the input current limit profile. It incorporates a high efficiency, integrated synchronous step down regulator. Internal 150mΩ switches and adjustable operating frequency allows the MIC2267 to achieve greater than 90% efficiency across a broad load range. It replaces the USB current limit switch, 5V buck regulator and minimizes capacitance for many USB applications. The adjustable frequency control can be utilized to move harmonics away from sensitive frequency bands.
The MIC2267 allows the input current limit profile to be shaped for various applications. With a current mode control with external compensation, the MIC2267 transient response can be optimized over load and output capacitance making it highly flexible for many applications
Additional features include 1µA shutdown current, output current limit and thermal shutdown protection.
Prices starting from US$1.49
Input voltage range: 3.0V to 5.5V |
Output voltage adjustable down to 1.0V |
Up to 96% efficiency at 500mA output |
Efficiency <90% across a broad load range |
Fast transient response |
Adjustable frequency from 400kHz to 1.5MHz |
Adjustable input current limiting 100mA to over 1A |
100% maximum duty cycle |
Fully integrated MOSFET switches |
Micropower shutdown |
Thermal shutdown and output current limit protection |
Junction temperature range: -40°C to +125°C |
Regulator Type | Step Down (Buck) |
---|---|
Input Voltage Range Min | 3 |
Input Voltage Range Max | 5.5 |
Output Current | 2000 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 1 |
Vout Max (V) | 5.5 |
Quiescent Current (mA) typ | 1 |
Light Load Efficiency Mode | No |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 1 |
# of Outputs | 1 |
Vfb (V) | 1 |
Synchronous Rectifier | Yes |
Duty Cycle Max (%) | 1 |
Pins | Packaging | 12 | VDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.02384 |
Shipping Weight (kg) | 0.644302 |
Lead Count | 12 |
Package Type | VDFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | NiPdAu |
Usb Power Maximizer 12 Vdfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC2267YML-TR | Newark Electronics |
MIC2267 Series 3 - 5 Vin 400 kHz - 1.5 Mhz 2 Synchronous Buck Regulator - MLF-12 | Future Electronics |
Conv DC-DC Single Step Down 3V 5.5V 12-Pin VDFN T/R | Avnet America |
BUCK, SYNC | element14 |
Where can I find additional details, specifications and documents for a MIC2267YML-TR?
Additional datasheets, footprints and schematics for MIC2267YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC2267YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2267YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2267YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2267YML-TR fall under?
The MIC2267YML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2267YML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2267YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2267YML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2267YML-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MIC2267YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2267YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2267YML-TR?
You can fill out our help required form which you can use to request a quote for MIC2267YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.