Status: | Not Recommended |
---|---|
Series: | MIC22600 |
RoHS: | Compliant |
Not Recommended for New Designs; see MIC22705YML.
The MIC22600 is a high-efficiency, 6A, integrated switch, synchronous buck (step-down) regulator. The MIC22600 is optimized for highest efficiency and achieves more than 90% efficiency, while still switching at 1MHz over a broad load range with only 1µH inductor and down to 47 µF output capacitor. The ultra-high-speed control loop keeps the output voltage within regulation even under extreme transient load swings commonly found in FPGAs and low voltage ASICs. The output voltage can be adjusted down to 0.7V to address all low voltage power needs. The MIC22600 offers a full range of sequencing and tracking options. The EN/DLY pin combined with the Power Good/Power-On-Reset (PG/POR) pin allows multiple outputs to be sequenced in any way during turn-on and turn-off. The RC (Ramp Control™) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start up.
Input voltage range: 2.6V to 5.5V |
Output voltage adjustable down to 0.7V |
Output current up to 6A |
Full sequencing and tracking ability |
Power on Reset/Power Good |
Efficiency >90% across a broad load range |
Ultra fast transient response, easy RC compensation |
100% maximum duty cycle |
Fully integrated MOSFET switches |
Micropower shutdown |
Thermal-shutdown and current-limit protection |
24-pin ePad TSSOP |
-40°C to +125°C junction temperature range |
Regulator Type | Step Down (Buck) |
---|---|
Switching Frequency (kHz) | 1000 |
Input Voltage Range Min | 2.6 |
Input Voltage Range Max | 5.5 |
Output Current | 6000 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 0.7 |
Vout Max (V) | 5.5 |
Quiescent Current (mA) typ | 0.85 |
Light Load Efficiency Mode | No |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 5 |
# of Outputs | 1 |
Vfb (V) | 0.7 |
Synchronous Rectifier | Yes |
Duty Cycle Max (%) | 1 |
Pins | Packaging | 24 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0422 |
Shipping Weight (kg) | 0.204 |
Lead Count | 24 |
Package Type | VQFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | NiPdAu |
6A, 1Mhz Integrated Switch Buck Regulator 24 Vqfn 4X4X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC22600YML-TR | Newark Electronics |
MIC22600 Series 1 MHz 6 A Integrated Switch Synchronous Buck Regulator - MLF-24 | Future Electronics |
6A 1MHZ INTEGRATED SWITCH BUCK REGULATOR | Avnet America |
Not recommended for new designs | Microchip Technology |
IC, BUCK REG, SYNC, 6A, 1MHZ, 24MLF | Farnell |
Where can I find additional details, specifications and documents for a MIC22600YML-TR?
Additional datasheets, footprints and schematics for MIC22600YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC22600YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC22600YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC22600YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC22600YML-TR fall under?
The MIC22600YML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC22600YML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC22600YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC22600YML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC22600YML-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for MIC22600YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC22600YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC22600YML-TR?
You can fill out our help required form which you can use to request a quote for MIC22600YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.