Status: | Active |
---|---|
Series: | MIC2230 |
RoHS: | Compliant |
The MIC2230 is dual output, high-efficiency synchronous step-down DC/DC converter. The MIC2230 is ideally suited for portable systems which demand high power conversion efficiencies and fast transient performance, while offered in a very small package. The MIC2230 offers an ultra-low quiescent current in light load mode assuring minimum current draw from battery powered applications in standby modes. The MIC2230 was designed to only require miniature 2.2µH inductors and 10µF ceramic capacitors.
The MIC2230 features a selectable mode that allows the user to trade-off lowest noise performance for low power efficiency. Trickle Modeâ„¢ operation provides ultra-high efficiency at light loads, while PWM operation provides very low ripple noise performance. To maximize battery life in low-dropout conditions, MIC2230 can operate with a maximum duty cycle of 100%.
Also, checkout MPU power solutions with MIC2230. Go to Treelinktool under DC/DC converters and MPU Power for further information.
High Efficiency: Over 96% |
Ultra-low quiescent current: Only 28µA |
Ultra-low shutdown current less than 1µA |
Fast transient performance |
2.5MHz PWM operation |
High output current capability per channel: 800mA |
No Schottky Diodes Required |
Stable with 2.2µH inductor, 2.2µF ceramic cap |
Adjustable output voltage down to 0.8V |
Built-in soft-start circuitry |
Current limit protection |
Automatic switching into light load mode operation |
/FPWM pin allows low noise all-PWM mode operation |
Power good output with internal 5μA current source allows sequencing with programmable delay time |
Target Application | Multi-platform |
---|---|
Target Processor | N/A |
# of Regulated Outputs (Bucks) | 2 |
Maximum Buck Output I (A) | 0.8 |
Buck Switching Typ Frequency (kHz) | 2500 |
# of Regulated Outputs (Linear) | 0 |
Duty Cycle Max (%) | 100 |
Temp Range | Array |
RESET Output | Yes |
Auto PFM Mode | No |
VIN Max (V) | 5.5 |
ϴja (°C/W) | 0 |
VIN Min (V) | 2.5 |
Pins | Packaging | 12 | VDFN |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.02384 |
Shipping Weight (kg) | 0.644302 |
Lead Count | 12 |
Package Type | VDFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | NiPdAu |
MIC Series 5.5 V 2 kA 2500 kHz Buck Surface Mount Switching Regulator - MLF-12 | Future Electronics |
High Efficiency Dual 800/800Ma Buck Switcher With Fast Transient 12 Vdfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC2230-AAYML-TR | Newark Electronics |
Conv DC-DC Dual Step Down 2.5V 5.5V 12-Pin VDFN T/R | Avnet America |
High Efficiency Dual 800/800mA Buck Switcher with Fast Transient | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC2230-AAYML-TR?
Additional datasheets, footprints and schematics for MIC2230-AAYML-TR are listed on our Part Details page. You can also find images and similar parts to MIC2230-AAYML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2230-AAYML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2230-AAYML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2230-AAYML-TR fall under?
The MIC2230-AAYML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2230-AAYML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2230-AAYML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2230-AAYML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2230-AAYML-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Microchip Technology and EBV Elektronik have stock available or on a lead time for MIC2230-AAYML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2230-AAYML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2230-AAYML-TR?
You can fill out our help required form which you can use to request a quote for MIC2230-AAYML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.