Status: | Active |
---|---|
Series: | MIC22205 |
RoHS: | Compliant |
The Micrel MIC22205 is a high-efficiency, 2A, integrated switch, synchronous buck (step-down) regulator. The MIC22205 is optimized for highest efficiency, achieving more than 95% efficiency while still switching at 1MHz. The ultra-high speed control loop keeps the output voltage within regulation even under the extreme transient load swings commonly found in FPGAs and low-voltage ASICs. The output voltage is pre-bias safe and can be adjusted down to 0.7V to address all low-voltage power needs.
The MIC22205 offers a full range of sequencing and tracking options. The Enable/Delay (EN/DLY) pin, combined with the Power Good (PG) pin, allows multiple outputs to be sequenced in any way during turn-on and turn-off. The Ramp Control™ (RC) pin allows the device to be connected to another product in the MIC22xxx and/or MIC68xxx family, to keep the output voltages within a certain ∆V on start-up.
The MIC22205 is available in a 12-pin 3mm x 3mm MLF® with a junction operating range from -40°C to +125°C.
Prices starting from US$0.82
Input voltage range: 2.9V to 5.5V |
Output voltage adjustable down to 0.7V |
Output load current up to 2A |
Safe start-up into a pre-biased output |
Full sequencing and tracking capability |
Power Good (PG) output |
Efficiency >95% across a broad load range |
Programmable frequency 300kHz to 4MHz |
Ultra-fast transient response |
Easy RC compensation |
100% maximum duty cycle |
Fully-integrated MOSFET switches |
Thermal-shutdown and current-limit protection |
12-pin 3mm x 3mm MLF® |
-40°C to +125°C junction temperature range |
Regulator Type | Step Down (Buck) |
---|---|
Switching Frequency (kHz) | 800 to 4000 |
Input Voltage Range Min | 2.9 |
Input Voltage Range Max | 5.5 |
Output Current | 2000 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 0.7 |
Vout Max (V) | 5.5 |
Quiescent Current (mA) typ | 1.2 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 3.7 |
# of Outputs | 1 |
Vfb (V) | 0.7 |
Synchronous Rectifier | Yes |
Duty Cycle Max (%) | 100 |
Pins | Packaging | 12 | VDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.02384 |
Shipping Weight (kg) | 0.644302 |
Lead Count | 12 |
Package Type | VDFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | NiPdAu |
2A High-Efficiency Sync Buck Regulator 12 Vdfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC22205YML-TR | Newark Electronics |
MIC22205 Series 4 MHz 2 A High-Efficiency Synchronous Buck Regulator - MLF-12 | Future Electronics |
MCCMIC22205YML-TR | Avnet America |
2A High-Efficiency Sync Buck Regulator | Microchip Technology |
BUCK, 2.9-5.5VIN, 2A, ADJ, 4MHZ, 12MLF | Farnell |
Where can I find additional details, specifications and documents for a MIC22205YML-TR?
Additional datasheets, footprints and schematics for MIC22205YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC22205YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC22205YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC22205YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC22205YML-TR fall under?
The MIC22205YML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC22205YML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC22205YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC22205YML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC22205YML-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for MIC22205YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC22205YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC22205YML-TR?
You can fill out our help required form which you can use to request a quote for MIC22205YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.