Status: | Active |
---|---|
Series: | MIC2211 |
RoHS: | Compliant |
The MIC2211 is a dual µCap low dropout regulator. The first regulator is capable of sourcing 150mA, while the second regulator can source up to 300mA.
Ideal for battery operated applications, the MIC2211 offers 1% accuracy, extremely low dropout voltage (80mV @ 100mA), and extremely low ground current (only 48mA total). Equipped with TTL logic compatible enable pins, the MIC2211 can be put into a zero off-mode current state, drawing no current when disabled. Separate enable pins allow individual control of each output voltage.
The MIC2211 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost.
Input voltage range: 2.25V to 5.5V |
Stable with ceramic output capacitor |
Output 1: 150mA output current |
Output 2: 300mA output current |
Low dropout voltage of 80mV @ 100mA |
Ultra-low quiescent current of 48µA total (24µA/LDO) |
±1.0% initial accuracy |
±2.0% over temperature |
Thermal shutdown protection |
Current limit protection |
Product Type | Dual LDOs |
---|---|
# of Out | 2 |
IOUT #1 | 150 |
IOUT #2 | 300 |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150,300 |
VIN Min (V) | 2.25 |
VIN Max (V) | 5.5 |
VOUT (V) | Please Contact Sales Office |
Voltage Drop Typ (mV) | 240 |
IGND Typ (µA) | 48 |
Tol Typ % | ±1 |
Noise (µV) rms | 30 |
PSRR 1 kHz (dB) | 60 |
Pins | Packaging | 10 | VDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0227 |
Shipping Weight (kg) | 0.643702 |
Lead Count | 10 |
Package Type | VDFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | NiPdAu |
Dual Ucap Ldo 10 Vdfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC2211-GJYML-TR | Newark Electronics |
DUAL UCAP LDO | Future Electronics |
Where can I find additional details, specifications and documents for a MIC2211-GJYML-TR?
Additional datasheets, footprints and schematics for MIC2211-GJYML-TR are listed on our Part Details page. You can also find images and similar parts to MIC2211-GJYML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2211-GJYML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2211-GJYML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2211-GJYML-TR fall under?
The MIC2211-GJYML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2211-GJYML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2211-GJYML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2211-GJYML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2211-GJYML-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Avnet Silica have stock available or on a lead time for MIC2211-GJYML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2211-GJYML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2211-GJYML-TR?
You can fill out our help required form which you can use to request a quote for MIC2211-GJYML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.