Status: | Active |
---|---|
Series: | MIC2205 |
RoHS: | Compliant |
The MIC2205 is a high efficiency 2MHz PWM synchronous buck (step-down) regulator that features a LowQ® size, and high efficiency solution for portable power applications.
In PWM mode, the MIC2205 operates with a constant frequency 2MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains the output voltage and draws only 18µA of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators.
The MIC2205 operates from 2.7V to 5.5V input and features internal power MOSFETs that can supply up to 600mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions.
2.7V to 5.5V supply voltage |
18µA quiescent current |
Low noise, 75mVrms |
Output current to 600mA |
>95% efficiency |
100% maximum duty cycle |
Fixed output voltage option available |
Ultra-fast transient response |
Stable with 1µF ceramic output capacitor |
Fully integrated MOSFET switches |
40ºC to 125ºC junction temperature range |
Thermal shutdown and current limit protection |
Regulator Type | Step Down (Buck) |
---|---|
Switching Frequency (kHz) | 2000 |
Input Voltage Range Min | 2.7 |
Input Voltage Range Max | 5.5 |
Output Current | 600 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 1 |
Vout Max (V) | 5.5 |
Quiescent Current (mA) typ | 0.69 |
Light Load Efficiency Mode | No |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 0.1 |
# of Outputs | 1 |
Vfb (V) | 1 |
Synchronous Rectifier | Yes |
Duty Cycle Max (%) | 1 |
Pins | Packaging | 10 | VDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0227 |
Shipping Weight (kg) | 0.643702 |
Lead Count | 10 |
Package Type | VDFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | NiPdAu |
2Mhz Synchronous Buck Regulator - Low Q Mode 10 Vdfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC2205-1.85YML-TR | Newark Electronics |
Conv DC-DC Single Step Down 2.7V 5.5V 10-Pin VDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC2205-1.85YML-TR?
Additional datasheets, footprints and schematics for MIC2205-1.85YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC2205-1.85YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2205-1.85YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2205-1.85YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2205-1.85YML-TR fall under?
The MIC2205-1.85YML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2205-1.85YML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2205-1.85YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2205-1.85YML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2205-1.85YML-TR have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MIC2205-1.85YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2205-1.85YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2205-1.85YML-TR?
You can fill out our help required form which you can use to request a quote for MIC2205-1.85YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.