Status: | Active |
---|---|
Series: | MIC2203 |
RoHS: | Compliant |
The MIC2203 is a high efficiency 1MHz PWM synchronous buck switching regulator. The MIC2203 features low noise constant frequency PWM operation with a low dynamic supply current of <1mA. The low noise and efficient operation both make the MIC2203 well suited for sensitive RF, and audio power applications.
The MIC2203 operates from 2.3V to 5.5V input and can supply over 300mA of output current with output voltages down to 0.5V. Additionally, the MIC2203 can be synchronized to an external clock, or multiple MIC2203s can easily be daisy-chained with the SYNCLOCK feature.
The MIC2203 has a high loop bandwidth with corresponding ultra fast transient response times. This reduces the output capacitor size, and is very useful when powering applications that require fast dynamic response such as CPU cores and RF circuitry in high performance cellular phones and PDAs.
The MIC2203 is available in 10-pin MSOP package with an operating junction temperature range from -40°C to 125°C.
Input voltage range: 2.3V to 5.5V |
Output voltage adjustable down to 0.5V |
300mA output current |
Constant 1MHz PWM switching frequency |
> 95% efficiency |
< 1mA switching supply current |
< 350µA static quiescent current |
< 1µA shutdown current |
All-ceramic capacitors |
Easily synchronized to external clock |
SYNCLOCK feature to daisy chain multiple devices |
Thermal shutdown and current limit protection |
10-pin MSOP package |
-40°C to +125°C junction temperature range |
Regulator Type | Step Down (Buck) |
---|---|
Switching Frequency (kHz) | 1000 |
Input Voltage Range Min | 2.3 |
Input Voltage Range Max | 5.5 |
Output Current | 300 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 0.5 |
Vout Max (V) | 5.5 |
Quiescent Current (mA) typ | 0.32 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 0.01 |
# of Outputs | 1 |
Vfb (V) | 0.5 |
Synchronous Rectifier | Yes |
Duty Cycle Max (%) | 1 |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0245 |
Shipping Weight (kg) | 0.1356 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3x1.0mm |
Soldering Composition | NiPdAu |
1Mhz Synchronous Buck Regulator 10 Msop 3X3X1.0Mm Tube Rohs Compliant: Yes |Microchip MIC2203YMM | Newark Electronics |
Conv DC-DC Single Step Down 2.3V 5.5V 10-Pin MSOP Tube | Avnet America |
1MHz Synchronous Buck Regulator | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC2203YMM?
Additional datasheets, footprints and schematics for MIC2203YMM are listed on our Part Details page. You can also find images and similar parts to MIC2203YMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2203YMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2203YMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2203YMM fall under?
The MIC2203YMM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2203YMM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2203YMM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2203YMM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2203YMM have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC2203YMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2203YMM often in real-time on the comparison pages.
What if I can't find stock of MIC2203YMM?
You can fill out our help required form which you can use to request a quote for MIC2203YMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.