Status: | Active |
---|---|
Series: | MIC2194 |
RoHS: | Compliant |
The MIC2194 solution saves valuable board space. The device is housed in the space-saving SO-8 package, whose low pin-count minimizes external components. Its 400kHz PWM operation allows a small inductor and small output capacitors to be used. The MIC2194 can implement all-ceramic capacitor solutions.
The MIC2194 drives a high-side P-Channel MOSFET. A low output driver impedance of 2ω allows the MIC2194 to drive large external MOSFETs to generate a wide range of output currents. The MIC2194 can achieve maximum duty cycles of 100%, which can be useful in low headroom applications.
The MIC2194 is available in an 8-pin SOIC package with a junction temperature range of -40°C to +125°C.
2.9V to 14V input voltage range |
400kHz oscillator frequency |
PWM current mode control |
2? output drivers |
100% maximum duty cycle |
0.5µA micro-power shutdown |
Programmable UVLO |
Front edge blanking |
Cycle-by-cycle current limiting |
Frequency foldback short circuit protection |
8-lead SOIC package |
Supported Topologies | Async. Buck |
---|---|
Supported Outputs | 1 |
Minimum Input Voltage (V) | 2.9 |
Maximum Input Voltage (V) | 14 |
Typical Tolerance (%) | ±1 |
Duty Cycle Max (%) | 1 |
Operating Frequency (Hz) | 400K |
Internal Voltage Bias | True |
Enable Pin | True |
Current Limit / Short Circuit Protection | True |
Operating Supply Current (mA) | 1 |
Package | 8/SOIC |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
3V Buck Contoller 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip MIC2194YM-TR | Newark Electronics |
MIC2194 Series 14 V 440 kHz Surface Mount PWM Buck Controller IC - SOIC-8 | Future Electronics |
Current Mode PWM Controller 8-Pin SOP T/R | Avnet America |
3V Buck Contoller | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC2194YM-TR?
Additional datasheets, footprints and schematics for MIC2194YM-TR are listed on our Part Details page. You can also find images and similar parts to MIC2194YM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2194YM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2194YM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2194YM-TR fall under?
The MIC2194YM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2194YM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2194YM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2194YM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2194YM-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC2194YM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2194YM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2194YM-TR?
You can fill out our help required form which you can use to request a quote for MIC2194YM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.