Status: | Active |
---|---|
Series: | MIC2176 |
RoHS: | Compliant |
The MIC2176-1/-2/-3 is a family of constant-frequency, synchronous buck controllers featuring a unique digitally modified adaptive ON-time control architecture. The MIC2176 family operates over an input supply range of 4.5V to 75V and can be used to supply up to 15A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a constant switching frequency of 100kHz, 200kHz, and 300kHz.
Hyper Speed Controlâ„¢ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This digitally modified adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device.
The MIC2176 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, fold-back current limit, "hiccup" mode short-circuit protection and thermal shutdown.
Hyper Speed Controlâ„¢ architecture enables |
High delta V operation (VIN = 75V and VOUT = 1.2V) |
Small output capacitance |
4.5V to 75V input voltage |
Output down to 0.8V with ±1% accuracy |
Any Capacitorâ„¢ stable |
Zero-ESR to high-ESR output capacitance |
100kHz/200kHz/300kHz switching frequency |
Internal compensation |
6ms Internal soft-start |
Foldback current limit and "hiccup" mode short-circuit protection |
Thermal shutdown |
Supports safe start-up into a pre-biased output |
-40°C to +125°C junction temperature range |
Available in 10-pin MSOP package |
Supported Topologies | Sync. Buck |
---|---|
Supported Outputs | 1 |
Minimum Input Voltage (V) | 4.5 |
Maximum Input Voltage (V) | 75 |
Minimum Output Voltage (V) | 0.8 |
Typical Tolerance (%) | ±1 |
Operating Frequency (Hz) | 100K, 200K, or 300k |
Soft Start | True |
Internal Compensation | True |
Internal Voltage Bias | True |
Enable Pin | True |
Current Limit / Short Circuit Protection | True |
Input UVLO Typ (V) | 3.85 |
Operating Supply Current (mA) | 1.4 |
Package | 10/MSOP |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0245 |
Shipping Weight (kg) | 0.43118 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3x1.0mm |
Soldering Composition | NiPdAu |
76V Synchronous Buck Controller 10 Msop 3X3X1.0Mm T/R Rohs Compliant: Yes |Microchip MIC2176-1YMM-TR | Newark Electronics |
MIC2176 Series 75 V 100 kHz 15 A Buck Controller Surface Mount - MSOP-10 | Future Electronics |
DC DC Cntrlr Single-OUT Sync Buck 4.5V to 75V 10-Pin MSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC2176-1YMM-TR?
Additional datasheets, footprints and schematics for MIC2176-1YMM-TR are listed on our Part Details page. You can also find images and similar parts to MIC2176-1YMM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2176-1YMM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2176-1YMM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2176-1YMM-TR fall under?
The MIC2176-1YMM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2176-1YMM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2176-1YMM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2176-1YMM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2176-1YMM-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC2176-1YMM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2176-1YMM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2176-1YMM-TR?
You can fill out our help required form which you can use to request a quote for MIC2176-1YMM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.