Status: | Active |
---|---|
Series: | MIC2164C |
RoHS: | Compliant |
MIC2164/-2/-3/C are constant frequency, synchronous buck controllers featuring adaptive on-time control. The MIC2164/-2/-3/C are the first products in the new Hyper Speed Controlâ„¢ family of buck controllers.
The MIC2164/-2/-3/C controllers operate over an input supply range of 3V to 28V, and are independent of the IC supply voltage. The devices are capable of supplying 25A output current. While the MIC2164 operates at 300kHz, the MIC2164-2 operates at 600kHz, and the MIC2164-3 operates at 1MHz.
A unique Hyper Speed Controlâ„¢ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes High VIN/Low VOUT operation possible. The MIC2164/-2/-3/C controllers utilizes an architecture which is adaptive tON ripple controlled. A UVLO feature is provided to ensure proper operation under power-sag conditions to prevent the external power MOSFET from overheating. A soft start feature is provided to reduce the inrush current. Foldback current limit and "hiccup" mode short-circuit protection ensure FET and load protection.
The MIC2164/-2/-3/C controllers are available in a 10-pin MSOP (MAX1954A-compatible) package with a junction operating range from -40°C to +125°C.
Hyper Speed Controlâ„¢ architecture enables |
High delta V operation (V HSD=28V and V OUT=0.8V) |
Smaller output capacitors than competitors |
3V to 28V input voltage |
Any Capacitorâ„¢ stable |
Zero ESR to high ESR |
25A output current capability |
300kHz/600kHz/1MHz switching frequency |
Adaptive on-time mode control |
Adjustable output from 0.8V to 5.5Vwith ±1% (MIC2164/-2/-3) or ±3% (MIC2164C) feedback accuracy |
Up to 95% efficiency |
Foldback current limit and "hiccup" mode short-circuit protection |
6ms Internal soft start |
Thermal shutdown |
Safe start-up into pre-biased loads |
-40°C to +125°C junction temperature range |
Available in 10-pin MSOP package |
Supported Topologies | Sync. Buck |
---|---|
Supported Outputs | 1 |
Minimum Input Voltage (V) | 3 |
Maximum Input Voltage (V) | 28 |
Minimum Output Voltage (V) | 0.8 |
Maximum Output Voltage (V) | 5.5 |
Typical Tolerance (%) | ±3 |
Duty Cycle Max (%) | 0.87 |
Operating Frequency (Hz) | 270K |
Soft Start | True |
Internal Compensation | True |
Internal Voltage Bias | True |
Enable Pin | True |
Current Limit / Short Circuit Protection | True |
Input UVLO Typ (V) | 2.7 |
Operating Supply Current (mA) | 1.4 |
Package | 10/MSOP |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0245 |
Shipping Weight (kg) | 0.1356 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3x1.0mm |
Soldering Composition | NiPdAu |
Constant Freq Sync Dc-Dc Buck Controller 10 Msop 3X3X1.0Mm Tube Rohs Compliant: Yes |Microchip MIC2164CYMM | Newark Electronics |
MIC2164 Series 3 mA 0.338MHz Surface Mount Synchronous Buck Controller - MSOP-10 | Future Electronics |
CONSTANT FREQ SYNC DC-DC BUCK CONTROLLER | Avnet America |
Constant Freq Sync DC-DC Buck Controller | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC2164CYMM?
Additional datasheets, footprints and schematics for MIC2164CYMM are listed on our Part Details page. You can also find images and similar parts to MIC2164CYMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2164CYMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2164CYMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2164CYMM fall under?
The MIC2164CYMM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2164CYMM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2164CYMM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2164CYMM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2164CYMM have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC2164CYMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2164CYMM often in real-time on the comparison pages.
What if I can't find stock of MIC2164CYMM?
You can fill out our help required form which you can use to request a quote for MIC2164CYMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.