Status: | Active |
---|---|
Series: | MIC2151 |
RoHS: | Compliant |
The MIC2150/1 are simple 2-phase dual-output synchronous buck control ICs featuring small size and high efficiency. The ICs implement PWM control at 500kHz (MIC2150) or 300kHz (MIC2151), with the outputs switching 180° out of phase. The result of the out-of-phase operation is 1MHz input ripple frequency with ripple current cancellation, minimizing the required input filter capacitance. A 1% output voltage tolerance allows the maximum level of system performance. Internal drivers with adaptive gate drive allow the highest efficiency with the minimum external components. A dual threshold enable pin, matched soft-start pins, and a power good output are provided, allowing a high level of control. The MIC2150/1 has a junction operating range from -40°C to +125°C.
Dual Synchronous Buck Control IC with outputs switching 180° out-of-phase |
4.5V to 14.5V input voltage range |
Adjustable output voltages down to 0.7V |
1% output voltage accuracy |
MIC2150: 500kHz PWM operation |
MIC2151: 300kHz PWM operation |
Adaptive gate drive allows efficiencies over 95% |
Senses low-side MOSFET current |
Internal drivers allow 20A per phase |
Supported Topologies | Sync. Buck |
---|---|
Supported Outputs | 2 |
Minimum Input Voltage (V) | 4.5 |
Maximum Input Voltage (V) | 14.5 |
Minimum Output Voltage (V) | 0.7 |
Typical Tolerance (%) | ±1 |
Duty Cycle Max (%) | 0.83 |
Operating Frequency (Hz) | 300K |
Power Good Signal | True |
Soft Start | True |
Internal Voltage Bias | True |
Enable Pin | True |
Current Limit / Short Circuit Protection | True |
Input UVLO Typ (V) | 2.03 |
Operating Supply Current (mA) | 4.2 |
Package | 24/4x4 MLF |
Pins | Packaging | 24 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0422 |
Shipping Weight (kg) | 0.204 |
Lead Count | 24 |
Package Type | VQFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | NiPdAu |
2-Phase Dual Output Pwm Synchronous Buck Controller 24 Vqfn 4X4X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC2151YML-TR | Newark Electronics |
Voltage Mode PWM Controller 0.7V To 12.035V 20000mA 24-Pin MLF T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC2151YML-TR?
Additional datasheets, footprints and schematics for MIC2151YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC2151YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2151YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2151YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2151YML-TR fall under?
The MIC2151YML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2151YML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2151YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2151YML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2151YML-TR have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MIC2151YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2151YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2151YML-TR?
You can fill out our help required form which you can use to request a quote for MIC2151YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.