Status: | Active |
---|---|
Series: | MIC2145 |
RoHS: | Compliant |
The MIC2145 is a small size boost switching regulator that can provide over 2.5W of output power. The input voltage range is between 2.4V to 16V, making the device suitable for one-cell Li-Ion and 3- to 4-cell alkaline/NiCad/NiMH applications. The output voltage of the MIC2145 can be adjusted up to 16V.
The MIC2145 is well suited for portable, space-sensitive applications. Its typical 450kHz operation allows small surface mount external components to be used. The MIC2145 has a low quiescent current of 200µA, and a typical shutdown current of 0.5µA. The MIC2145 is capable of high efficiencies in a small board area.
The MIC2145 features a low-on resistance internal switch that allows it to provide over 2.5W of output power. The peak switch current can be programmed through an external resistor. This allows the user to set the peak switch current at the level where maximum efficiency occurs. It also allows the user to further optimize for efficiency and inductor size by setting the peak current below the level of inductor saturation.
The MIC2145 is available in an MSOP-8 package with an ambient operating temperature range from -40°C to +85°C.
2.4V to 16V input voltage |
Output adjustable to 16V |
Programmable peak current limit |
Soft start |
Up to 450kHz switching frequency |
0.5µA shutdown current |
200µA quiescent current |
Capable of 5V/500mA output with 3.3V input |
Achieves over 85% efficiency |
Implements low power boost, SEPIC, and flyback topologies |
MSOP-8 package |
Regulator Type | Step Up (Boost) |
---|---|
Switching Frequency (kHz) | 450 |
Input Voltage Range Min | 2.4 |
Input Voltage Range Max | 16 |
Output Current | 2000 |
Temp Range Min | -40 |
Temp Range Max | 85 |
Alternative Topology | SEPIC, Flyback |
Vout Min (V) | 2.4 |
Vout Max (V) | 16 |
Quiescent Current (mA) typ | 0.2 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0.9 |
Automotive Qualified | No |
SHUTDOWN Current (µA) (Typ) | 0.5 |
# of Outputs | 0 |
Vfb (V) | 1.08 |
Synchronous Rectifier | No |
Pins | Packaging | 10 | VDFN |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0227 |
Shipping Weight (kg) | 0.048 |
Lead Count | 10 |
Package Type | VDFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | NiPdAu |
Boost Regulator | Microchip Technology |
Boost Regulator 10 Vdfn 3X3X0.9Mm Tube Rohs Compliant: Yes |Microchip MIC2145YML | Newark Electronics |
Conv DC-DC Single Step Up 2.4V 16V 10-Pin VDFN Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC2145YML?
Additional datasheets, footprints and schematics for MIC2145YML are listed on our Part Details page. You can also find images and similar parts to MIC2145YML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2145YML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2145YML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2145YML fall under?
The MIC2145YML is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2145YML when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2145YML you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2145YML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2145YML have stock available?
Authorised distributors including Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for MIC2145YML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2145YML often in real-time on the comparison pages.
What if I can't find stock of MIC2145YML?
You can fill out our help required form which you can use to request a quote for MIC2145YML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.