Status: | Active |
---|---|
Series: | MIC2111B |
RoHS: | Compliant |
Single 3.3V or 5V supply |
Supports load currents up to 40A |
Programmable valley-current/voltage-mode PWM architecture |
3.3V logic PWM output compatible with power-stage modules and DrMOS modules |
Single tri-state PWM output |
Programmable switching frequency: 200kHz to 2MHz |
Differential remote sensing for output voltage and inductor current |
0.6V reference voltage with total ±1% accuracy for output |
Adjustable soft-start/soft-stop and pre-biased safe startup |
Supports light load and outside audio modes |
Programmable slope compensation and loop compensation |
Enable input, power-good (PG) output for sequencing |
Programmable OCP, output OVP, thermal OTP, and dedicated FAULTb pin for system safe startup/stop |
Internal thermal shutdown and UVLO |
-40°C to +125°C junction temperature range |
Available in 20-pin 3mm x 3mm TQFN package |
Supported Topologies | Buck |
---|---|
Supported Outputs | 1 |
Minimum Input Voltage (V) | 3.3 |
Maximum Input Voltage (V) | 5 |
Minimum Output Voltage (V) | 0 |
Maximum Output Voltage (V) | 0 |
PFM, Discontinuous, Hyperlight load, or Skip Mode | True |
Typical Tolerance (%) | 1 |
Operating Frequency (Hz) | 200k - 2M |
External Clock Sync | False |
Power Good Signal | True |
Soft Start | False |
Internal Compensation | False |
Internal Voltage Bias | False |
Enable Pin | False |
Current Limit / Short Circuit Protection | False |
Input UVLO Typ (V) | 0 |
Operating Supply Current (mA) | 0 |
Pins | Packaging | 20 | WQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.1208 |
Lead Count | 20 |
Package Type | WQFN |
Package Width or Size | 3x3x0.6mm |
Soldering Composition | Matte Tin |
High-Performance, Multi-Mode, Step-Down Controller | Microchip Technology |
High-Performance, Multi-Mode, Step-Down Controller 20 Wqfn 3X3X0.6Mm T/R Rohs Compliant: Yes |Microchip MIC2111BYMT-TR | Newark Electronics |
HIGH-PERFORMANCE MULTI-MODE STEP-DOWN CONTROLLER | Avnet America |
Where can I find additional details, specifications and documents for a MIC2111BYMT-TR?
Additional datasheets, footprints and schematics for MIC2111BYMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC2111BYMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2111BYMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2111BYMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2111BYMT-TR fall under?
The MIC2111BYMT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2111BYMT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2111BYMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2111BYMT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2111BYMT-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for MIC2111BYMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2111BYMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2111BYMT-TR?
You can fill out our help required form which you can use to request a quote for MIC2111BYMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.