Status: | Active |
---|---|
Series: | MIC2095 |
RoHS: | Compliant |
MIC2095: 0.5A fixed current limit |
MIC2098: 0.9A fixed current limit |
MIC2097/99: Resistor programmable current limit - 0.1A to 1.1A |
MIC2097: Kickstart for high peak current loads |
Under voltage lock-out (UVLO) |
Soft start prevents large current inrush |
Automatic-on output after fault |
Thermal protection |
Enable active high or active low |
170mO typical on-resistance @ 5V |
2.5V - 5.5V operating range |
Product Type | USB Power Dist |
---|---|
Type | Single |
Vin Min (V) | 2.5 |
Vin Max (V) | 5.5 |
Current Limit Fixed (Min) | 500mA |
Current Limited | Yes |
RDS ON @5V (mO) | 170 |
Enable Logic | Active High |
Oja (C/W) | 93 |
Rev Block Diode | Yes |
UVLO | Yes |
Thermal Shutdown | Yes |
Fault Flag | Yes |
Flag Transient Filter | Yes |
Switch Element | P-Ch |
Pins | Packaging | 6 | UDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0044 |
Shipping Weight (kg) | 0.5486 |
Lead Count | 6 |
Package Type | UDFN |
Package Width or Size | 1.6x1.6x0.6mm |
Soldering Composition | NiPdAu |
Power Distribution Switch With Fixed 500Ma Current Limit 6 Udfn 1.6X1.6X0.6Mm T/R Rohs Compliant: Yes |Microchip MIC2095-1YMT-TR | Newark Electronics |
MIC2095 Series 1 Channel 5.5V 500 mA High Side Power Distribution Switch TMLF-6 | Future Electronics |
USB Power SW Hi Side/DIST Single 2.5V to 5.5V 0.5A 6-Pin TMLF T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC2095-1YMT-TR?
Additional datasheets, footprints and schematics for MIC2095-1YMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC2095-1YMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2095-1YMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2095-1YMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2095-1YMT-TR fall under?
The MIC2095-1YMT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2095-1YMT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2095-1YMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2095-1YMT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2095-1YMT-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MIC2095-1YMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2095-1YMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2095-1YMT-TR?
You can fill out our help required form which you can use to request a quote for MIC2095-1YMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.