Status: | Active |
---|---|
Series: | MIC2077 |
RoHS: | Compliant |
150mO maximum on-resistance per channel |
2.7V to 5.5V operating range |
500mA minimum continuous current per channel |
Short-circuit protection with thermal shutdown |
Thermally isolated channels |
Fault status flag with 3ms filter eliminates false assertions |
Undervoltage lockout |
Reverse current flow blocking (no "body diode") |
Circuit breaker mode (MIC2077) reduces power consumption |
Logic-compatible inputs |
Soft-start circuit |
Low quiescent current |
UL recognized |
Product Type | USB Power Dist |
---|---|
Type | Quad |
Vin Min (V) | 2.7 |
Vin Max (V) | 5.5 |
Current Limit Fixed (Min) | 500mA |
Current Limited | Yes |
RDS ON @5V (mO) | 150 |
Enable Logic | Active High |
Oja (C/W) | 112, 120 |
Rev Block Diode | Yes |
UVLO | Yes |
Thermal Shutdown | Latched |
Fault Flag | Yes |
Flag Transient Filter | Yes |
UL Approved | Yes |
Switch Element | N-Ch |
Pins | Packaging | 16 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.438 |
Shipping Weight (kg) | 0.8 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .300In |
Soldering Composition | Matte Tin |
Quad Usb High-Side Power Switch 16 Soic .300In T/R Rohs Compliant: Yes |Microchip MIC2077-1YWM-TR | Newark Electronics |
QUAD USB HIGH-SIDE POWER SWITCH | Avnet America |
Quad USB High-Side Power Switch | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC2077-1YWM-TR?
Additional datasheets, footprints and schematics for MIC2077-1YWM-TR are listed on our Part Details page. You can also find images and similar parts to MIC2077-1YWM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2077-1YWM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2077-1YWM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2077-1YWM-TR fall under?
The MIC2077-1YWM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2077-1YWM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2077-1YWM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2077-1YWM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2077-1YWM-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC2077-1YWM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2077-1YWM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2077-1YWM-TR?
You can fill out our help required form which you can use to request a quote for MIC2077-1YWM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.