Status: | Active |
---|---|
Series: | MIC2076A |
RoHS: | Compliant |
100mO typical RDS(ON) at 5.0V |
140mO maximum RDS(ON) at 5.0V |
2.7 V to 5.5 V operating range |
500mA minimum continuous current per channel |
Short circuit protection with thermal shutdown |
Thermally isolated channels |
Soft-start circuit |
Fault status flag with 3ms filter eliminates false assertions |
UVLO (Undervoltage lockout) |
Reverse current flow blocking (no "body diode") |
Circuit breaker mode (MIC2076A) |
Pin compatible with the MIC2026/2076 |
Logic-compatible inputs |
Low quiescent current |
UL recognized |
Product Type | USB Power Dist |
---|---|
Type | Dual |
Vin Min (V) | 2.7 |
Vin Max (V) | 5.5 |
Current Limit Fixed (Min) | 500mA |
Current Limited | Yes |
RDS ON @5V (mO) | 100 |
Enable Logic | Active High |
Oja (C/W) | 160 |
Rev Block Diode | Yes |
UVLO | Yes |
Thermal Shutdown | Latched |
Fault Flag | Yes |
Flag Transient Filter | Yes |
UL Approved | Yes |
Switch Element | N-Ch |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Dual Usb High-Side Power Switch 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip MIC2076A-2YM-TR | Newark Electronics |
MIC2076A Series 5.5 V 140 mOhm Dual USB High-Side Power Switch - SOIC 8 | Future Electronics |
DUAL USB HIGH-SIDE POWER SWITCH | Avnet America |
Dual USB High-Side Power Switch | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC2076A-2YM-TR?
Additional datasheets, footprints and schematics for MIC2076A-2YM-TR are listed on our Part Details page. You can also find images and similar parts to MIC2076A-2YM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2076A-2YM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2076A-2YM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2076A-2YM-TR fall under?
The MIC2076A-2YM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2076A-2YM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2076A-2YM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2076A-2YM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2076A-2YM-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC2076A-2YM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2076A-2YM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2076A-2YM-TR?
You can fill out our help required form which you can use to request a quote for MIC2076A-2YM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.