Status: | Active |
---|---|
Series: | MIC2076A |
RoHS: | Compliant |
100mO typical RDS(ON) at 5.0V |
140mO maximum RDS(ON) at 5.0V |
2.7 V to 5.5 V operating range |
500mA minimum continuous current per channel |
Short circuit protection with thermal shutdown |
Thermally isolated channels |
Soft-start circuit |
Fault status flag with 3ms filter eliminates false assertions |
UVLO (Undervoltage lockout) |
Reverse current flow blocking (no "body diode") |
Circuit breaker mode (MIC2076A) |
Pin compatible with the MIC2026/2076 |
Logic-compatible inputs |
Low quiescent current |
UL recognized |
Product Type | USB Power Dist |
---|---|
Type | Dual |
Vin Min (V) | 2.7 |
Vin Max (V) | 5.5 |
Current Limit Fixed (Min) | 500mA |
Current Limited | Yes |
RDS ON @5V (mO) | 100 |
Enable Logic | Active High |
Oja (C/W) | 160 |
Rev Block Diode | Yes |
UVLO | Yes |
Thermal Shutdown | Latched |
Fault Flag | Yes |
Flag Transient Filter | Yes |
UL Approved | Yes |
Switch Element | N-Ch |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Dual USB High-Side Power Switch | Microchip Technology |
Dual Usb High-Side Power Switch 8 Soic 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip MIC2076A-1YM | Newark Electronics |
USB Power SW Hi Side/DIST Dual 2.7V to 5.5V 0.7A 8-Pin SOIC | Avnet America |
Where can I find additional details, specifications and documents for a MIC2076A-1YM?
Additional datasheets, footprints and schematics for MIC2076A-1YM are listed on our Part Details page. You can also find images and similar parts to MIC2076A-1YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2076A-1YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2076A-1YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2076A-1YM fall under?
The MIC2076A-1YM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2076A-1YM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2076A-1YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2076A-1YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2076A-1YM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for MIC2076A-1YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2076A-1YM often in real-time on the comparison pages.
What if I can't find stock of MIC2076A-1YM?
You can fill out our help required form which you can use to request a quote for MIC2076A-1YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.