Status: | Active |
---|---|
Series: | MIC2072 |
RoHS: | Compliant |
Compliant to USB power distribution specifi cations |
Two completely independent switches |
Integrated switching matrix supports ACPI S0/S3 state transitions without external FET circuits |
Make-before-break switching ensures glitch-free transitions |
No back-feed of auxiliary supply onto main supply during standby mode |
Bi-level current-limit preserves auxiliary supply voltage regulation in standby mode |
Thermally isolated channels |
Thermal shutdown protection |
Fault status outputs with fi lter prevents false assertions during hot-plug events |
Latched thermal shutdown options with auto-reset (MIC2072) |
Undervoltage lockout |
UL recognized |
Product Type | USB Power Switches Supporting ACPI S0/S3 State Transitions |
---|---|
Type | Dual |
Vin Min (V) | 4.5 |
Vin Max (V) | 5.5 |
Current Limit Fixed (Min) | 500mA |
Current Limited | Yes |
RDS ON @5V (mO) | 140 |
Oja (C/W) | 160 |
Rev Block Diode | Yes |
UVLO | Yes |
Thermal Shutdown | Latched |
Fault Flag | Yes |
Flag Transient Filter | Yes |
UL Approved | Yes |
Switch Element | N-Ch |
Internal Charge Pump | Yes |
Pins | Packaging | 16 | QSOP |
Temp Range | 0C to +70C |
Packing Media | Tube (98) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0836 |
Shipping Weight (kg) | 0.16 |
Lead Count | 16 |
Package Type | QSOP |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | Matte Tin |
Usb Power Controller 16 Qsop 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip MIC2072-2PZQS | Newark Electronics |
USB POWER CONTROLLER | Avnet America |
Where can I find additional details, specifications and documents for a MIC2072-2PZQS?
Additional datasheets, footprints and schematics for MIC2072-2PZQS are listed on our Part Details page. You can also find images and similar parts to MIC2072-2PZQS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2072-2PZQS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2072-2PZQS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2072-2PZQS fall under?
The MIC2072-2PZQS is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2072-2PZQS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2072-2PZQS you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2072-2PZQS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2072-2PZQS have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MIC2072-2PZQS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2072-2PZQS often in real-time on the comparison pages.
What if I can't find stock of MIC2072-2PZQS?
You can fill out our help required form which you can use to request a quote for MIC2072-2PZQS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.