Status: | Active |
---|---|
Series: | MIC2041 |
RoHS: | Compliant |
75mO max. on-resistance |
0.8V to 5.5V operating range |
Adjustable current limit |
Up to 1.5A continuous output current |
Short circuit protection with thermal shutdown |
Circuit breaker mode (MIC2041) |
Fault status flag |
Undervoltage lockout |
Output MOSFET reverse current flow block when disabled |
Very fast reaction to short-circuits |
Low quiescent current |
Product Type | USB Power Dist |
---|---|
Type | Single |
Vin Min (V) | 0.8 |
Vin Max (V) | 5.5 |
Adj Current Limit | Yes |
Current Limit Adj# (Max) | 1.5A |
Current Limited | Latched |
RDS ON @5V (mO) | 75 |
Enable Logic | Active High |
Oja (C/W) | 160 |
Rev Block Diode | Yes |
UVLO | Yes |
Thermal Shutdown | Yes |
Fault Flag | Yes |
Flag Transient Filter | Yes |
UL Approved | Yes |
Switch Element | N-Ch |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0245 |
Shipping Weight (kg) | 0.43118 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3x1.0mm |
Soldering Composition | NiPdAu |
78 Mohm Low Voltage Switch 10 Msop 3X3X1.0Mm T/R Rohs Compliant: Yes |Microchip MIC2041-2YMM-TR | Newark Electronics |
USB Power SW Hi Side/DIST Single 0.8V to 5.5V 0.25 to 1.5A 10-Pin MSOP T/R | Avnet America |
78 mohm Low Voltage Switch | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC2041-2YMM-TR?
Additional datasheets, footprints and schematics for MIC2041-2YMM-TR are listed on our Part Details page. You can also find images and similar parts to MIC2041-2YMM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2041-2YMM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2041-2YMM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2041-2YMM-TR fall under?
The MIC2041-2YMM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2041-2YMM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2041-2YMM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2041-2YMM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2041-2YMM-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC2041-2YMM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2041-2YMM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2041-2YMM-TR?
You can fill out our help required form which you can use to request a quote for MIC2041-2YMM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.