Status: | Active |
---|---|
Series: | MIC2041 |
RoHS: | Compliant |
75mO max. on-resistance |
0.8V to 5.5V operating range |
Adjustable current limit |
Up to 1.5A continuous output current |
Short circuit protection with thermal shutdown |
Circuit breaker mode (MIC2041) |
Fault status flag |
Undervoltage lockout |
Output MOSFET reverse current flow block when disabled |
Very fast reaction to short-circuits |
Low quiescent current |
Product Type | USB Power Dist |
---|---|
Type | Single |
Vin Min (V) | 0.8 |
Vin Max (V) | 5.5 |
Adj Current Limit | Yes |
Current Limit Adj# (Max) | 1.5A |
Current Limited | Latched |
RDS ON @5V (mO) | 75 |
Enable Logic | Active High |
Oja (C/W) | 160 |
Rev Block Diode | Yes |
UVLO | Yes |
Thermal Shutdown | Yes |
Fault Flag | Yes |
Flag Transient Filter | Yes |
UL Approved | Yes |
Switch Element | N-Ch |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0245 |
Shipping Weight (kg) | 0.1356 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3x1.0mm |
Soldering Composition | NiPdAu |
75 Mohm Low Voltage Switch 10 Msop 3X3X1.0Mm Tube Rohs Compliant: Yes |Microchip MIC2041-1YMM | Newark Electronics |
MIC2041 Series 1 Channel 5.5 V 1.5 A High Side Power Distribution Switch MOSP-10 | Future Electronics |
USB Power SW Hi Side/DIST Single 0.8V to 5.5V 0.25 to 1.5A 10-Pin MSOP Tube | Avnet America |
75 mohm Low Voltage Switch | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC2041-1YMM?
Additional datasheets, footprints and schematics for MIC2041-1YMM are listed on our Part Details page. You can also find images and similar parts to MIC2041-1YMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2041-1YMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2041-1YMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2041-1YMM fall under?
The MIC2041-1YMM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2041-1YMM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2041-1YMM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2041-1YMM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2041-1YMM have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and EBV Elektronik have stock available or on a lead time for MIC2041-1YMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2041-1YMM often in real-time on the comparison pages.
What if I can't find stock of MIC2041-1YMM?
You can fill out our help required form which you can use to request a quote for MIC2041-1YMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.