Status: | Active |
---|---|
Series: | MIC2033 |
RoHS: | Compliant |
Prices starting from US$0.58
±5% current limit accuracy |
Input supply range from 2.5V to 5.5V |
Low quiescent current: 100µA typical (switch ON) |
75mΩ typical RDS(ON) at 5V |
Current limit options: 0.5A, 0.8A, 1A, and 1.2A |
Soft-start control via an external capacitor |
Undervoltage lockout (UVLO) |
Fast response time (10µs) to short circuit loads |
Fault status output flag |
Logic controlled enable (active-high, active-low) |
Thermal shutdown |
Pin compatible with MIC2005 |
6-pin 2mm x 2mm thin DFN and 6-pin SOT-23 packages |
Junction temperature range from -40°C to +125°C |
UL recognized and EN/IEC 60950-1 (CB) Certified |
Product Type | USB Power Dist |
---|---|
Type | Single |
Vin Min (V) | 2.5 |
Vin Max (V) | 5.5 |
Max SW Current (A) | 0 |
Adj Current Limit | No |
Current Limit Fixed (Min) | 500mA, 550mA, 800mA, 1A, 1.2A |
Current Limited | Yes |
RDS ON @5V (mO) | 75 |
Enable Logic | Active Low, Active High |
VEN (V) | 0 |
Rev Block Diode | No |
UVLO | Yes |
Thermal Shutdown | Yes |
Fault Flag | Yes |
Flag Transient Filter | Yes |
UL Approved | Yes |
Switch Element | P-Ch |
Internal Charge Pump | No |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.01645 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
500mA High-Side, Power Distribution Switch | Microchip Technology |
Power Load Switch, 5.5V, Sot-23-6 | Newark Electronics |
PWR SWITCH P-CHAN 11 SOT23-6 | Future Electronics |
High Side Switch 1Switch 2.5V to 5.5V 550mA 6-Pin SOT-23 T/R | Avnet America |
POWER LOAD SWITCH, 5.5V, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a MIC2033-55AYM6-TR?
Additional datasheets, footprints and schematics for MIC2033-55AYM6-TR are listed on our Part Details page. You can also find images and similar parts to MIC2033-55AYM6-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2033-55AYM6-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2033-55AYM6-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2033-55AYM6-TR fall under?
The MIC2033-55AYM6-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2033-55AYM6-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2033-55AYM6-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2033-55AYM6-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2033-55AYM6-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MIC2033-55AYM6-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2033-55AYM6-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2033-55AYM6-TR?
You can fill out our help required form which you can use to request a quote for MIC2033-55AYM6-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.