Status: | Active |
---|---|
Series: | MIC2026 |
RoHS: | Compliant |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
4,330
in stock
|
Buy Now | |
Microchip Technology
from US$0.78
|
954,198
in stock
|
Buy Now | |
element14
from US$0.84
|
56,243
in stock
|
Buy Now | |
Farnell
from US$1.00
|
38,925
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
2,299
in stock
|
Buy Now | |
Distrelec
from US$1.05
|
1,875
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
83
in stock
|
Buy Now | |
EBV Elektronik
-
|
232,500
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
140mO maximum on-resistance per channel |
2.7V to 5.5V operating range |
500mA minimum continuous current per channel |
Shortcircuit protection with thermal shutdown |
Thermally isolated channels |
Fault status flag with 3ms filter eliminates false assertions |
Undervoltage lockout |
Reverse current flow blocking (no "body diode") |
Circuit breaker mode (MIC2076) |
Logic-compatible inputs |
Soft-start circuit |
Low quiescent current |
Pin compatible with MIC2526 |
UL recognized and EN/IEC 60950-1 (CB) Certified |
Product Type | USB Power Dist |
---|---|
Type | Dual |
Vin Min (V) | 2.7 |
Vin Max (V) | 5.5 |
Current Limit Fixed (Min) | 500mA |
Current Limited | Yes |
RDS ON @5V (mO) | 90 |
Enable Logic | Active High |
Oja (C/W) | 160, 103 |
Rev Block Diode | Yes |
UVLO | Yes |
Thermal Shutdown | Yes |
Fault Flag | Yes |
Flag Transient Filter | Yes |
UL Approved | Yes |
Switch Element | N-Ch |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Dual USB High-Side Power Switch | Microchip Technology |
SWITCH, MOSFET, DUAL, ACTIVE HIGH, 8SOIC | element14 |
MIC2026 Series Dual Channel 5.5 V 170 mOhm Power Distribution Switch - SOIC-8 | Future Electronics |
USB Power Switch Hi Side Dual 0.9A | RS |
Power Load Switch, 5.5V, Soic-8 | Newark Electronics |
Microchip Power Distribution Switch, N-Channel, 500mA, 1:2, SOIC-8 | Distrelec |
USB Power SW DIST Single 2.7V to 5.5V 0.9A 8-Pin SOIC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MIC2026-1YM-TR?
Additional datasheets, footprints and schematics for MIC2026-1YM-TR are listed on our Part Details page. You can also find images and similar parts to MIC2026-1YM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2026-1YM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2026-1YM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2026-1YM-TR fall under?
The MIC2026-1YM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2026-1YM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2026-1YM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2026-1YM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2026-1YM-TR have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Future Electronics and RS have stock available or on a lead time for MIC2026-1YM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2026-1YM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2026-1YM-TR?
You can fill out our help required form which you can use to request a quote for MIC2026-1YM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.