Status: | Active |
---|---|
Series: | MIC2012 |
RoHS: | Compliant |
Compliant to USB power distribution specifications |
Two completely independent switches |
Integrated switching matrix supports ACPI S0/S3 state transitions without external FET circuits |
Make-before-break switching ensures glitch-free transitions |
No back-feed of auxiliary supply onto main supply during standby mode |
Bi-level current-limit preserves auxiliary supply voltage regulation in standby mode |
Thermally isolated channels |
Thermal shutdown protection |
Fault status outputs with fi lter prevents false assertions during hot-plug events |
Latched thermal shutdown options with auto-reset (MIC2072) |
Undervoltage lockout |
UL recognized |
Product Type | USB Power Switches Supporting ACPI S0/S3 State Transitions |
---|---|
Type | Dual |
Vin Min (V) | 4.5 |
Vin Max (V) | 5.5 |
Current Limit Fixed (Min) | 500mA |
Current Limited | Yes |
RDS ON @5V (mO) | 140 |
Enable Logic | Active High |
Oja (C/W) | 160 |
Rev Block Diode | Yes |
UVLO | Yes |
Thermal Shutdown | Yes |
Fault Flag | Yes |
Flag Transient Filter | Yes |
UL Approved | Yes |
Switch Element | N-Ch |
Internal Charge Pump | Yes |
Pins | Packaging | 16 | QSOP |
Temp Range | 0C to +70C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0836 |
Shipping Weight (kg) | 0.32 |
Lead Count | 16 |
Package Type | QSOP |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | Matte Tin |
Usb Power Controller 16 Qsop 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip MIC2012-1PZQS-TR | Newark Electronics |
MIC2012 Series 5.5 V Surface Mount Dual Channel USB Power Switch - QSOP-16 | Future Electronics |
USB Power SW Dual 4.5V to 5.5V 1.8A 16-Pin QSOP T/R | Avnet America |
USB Power Controller | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC2012-1PZQS-TR?
Additional datasheets, footprints and schematics for MIC2012-1PZQS-TR are listed on our Part Details page. You can also find images and similar parts to MIC2012-1PZQS-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2012-1PZQS-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2012-1PZQS-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2012-1PZQS-TR fall under?
The MIC2012-1PZQS-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2012-1PZQS-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2012-1PZQS-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2012-1PZQS-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2012-1PZQS-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC2012-1PZQS-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2012-1PZQS-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2012-1PZQS-TR?
You can fill out our help required form which you can use to request a quote for MIC2012-1PZQS-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.