Status: | Active |
---|---|
Series: | MIC2012 |
RoHS: | Compliant |
Compliant to USB power distribution specifications |
Two completely independent switches |
Integrated switching matrix supports ACPI S0/S3 state transitions without external FET circuits |
Make-before-break switching ensures glitch-free transitions |
No back-feed of auxiliary supply onto main supply during standby mode |
Bi-level current-limit preserves auxiliary supply voltage regulation in standby mode |
Thermally isolated channels |
Thermal shutdown protection |
Fault status outputs with fi lter prevents false assertions during hot-plug events |
Latched thermal shutdown options with auto-reset (MIC2072) |
Undervoltage lockout |
UL recognized |
Product Type | USB Power Switches Supporting ACPI S0/S3 State Transitions |
---|---|
Type | Dual |
Vin Min (V) | 4.5 |
Vin Max (V) | 5.5 |
Current Limit Fixed (Min) | 500mA |
Current Limited | Yes |
RDS ON @5V (mO) | 140 |
Enable Logic | Active High |
Oja (C/W) | 160 |
Rev Block Diode | Yes |
UVLO | Yes |
Thermal Shutdown | Yes |
Fault Flag | Yes |
Flag Transient Filter | Yes |
UL Approved | Yes |
Switch Element | N-Ch |
Internal Charge Pump | Yes |
Pins | Packaging | 16 | QSOP |
Temp Range | 0C to +70C |
Packing Media | Tube (98) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0836 |
Shipping Weight (kg) | 0.16 |
Lead Count | 16 |
Package Type | QSOP |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | Matte Tin |
USB Power Controller | Microchip Technology |
Usb Power Controller 16 Qsop 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip MIC2012-1PZQS | Newark Electronics |
USB POWER CONTROLLER | Future Electronics |
USB Power High Side Distribution Switch Dual 4.5V to 5.5V 2A 6-Pin QSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC2012-1PZQS?
Additional datasheets, footprints and schematics for MIC2012-1PZQS are listed on our Part Details page. You can also find images and similar parts to MIC2012-1PZQS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2012-1PZQS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2012-1PZQS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2012-1PZQS fall under?
The MIC2012-1PZQS is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2012-1PZQS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2012-1PZQS you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2012-1PZQS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2012-1PZQS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MIC2012-1PZQS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2012-1PZQS often in real-time on the comparison pages.
What if I can't find stock of MIC2012-1PZQS?
You can fill out our help required form which you can use to request a quote for MIC2012-1PZQS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.