Status: | Active |
---|---|
Series: | MIC2005A |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
11,875
in stock
|
Buy Now | |
Microchip Technology
from US$0.26
|
704,998
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
6,887
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
6,395
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
6,000
in stock
|
Buy Now | |
element14
from US$0.31
|
5,338
in stock
|
Buy Now | |
Farnell
from US$0.30
|
5,338
in stock
|
Buy Now | |
CoreStaff
from US$0.42
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
2,605
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
54
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now |
MIC20X3 - MIC20X9 |
170mO typical on-resistance @ 5V |
Enable active high or active low |
2.5V-5.5V operating range |
Pre-set current limit values of 0.5A, 0.8A, and 1.2A* |
Adjustable current limit 0.2A to 2.0A* (MIC20X7-MIC20X9) |
Adjustable current limit 0.1A to 0.9A* (MIC20X9A) |
Undervoltage lock-out (UVLO) |
Variable UVLO allows adjustable UVLO thresholds* |
Automatic load discharge for capacitive loads* |
Soft-start prevents large current inrush |
Adjustable slew rate allows custom slew rates* |
Automatic-on output after fault |
Thermal protection |
UL recognized |
Product Type | USB Power Dist |
---|---|
Type | Single |
Vin Min (V) | 2.5 |
Vin Max (V) | 5.5 |
Max SW Current (A) | 0 |
Current Limit Fixed (Min) | 500mA |
Current Limited | Yes |
RDS ON @5V (mO) | 170 |
Enable Logic | Active Low, Active High |
VEN (V) | 0 |
Oja (C/W) | 230, 230 |
UVLO | Yes |
Thermal Shutdown | Yes |
Fault Flag | Yes |
Flag Transient Filter | Yes |
UL Approved | Yes |
Switch Element | P-Ch |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0174 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
Low and Active High Current Limiting, High Side Power Switches | Microchip Technology |
USB Power Switch Hi Side Single 0.7A | RS |
Power Load Switch, 5.5V, Sot-23-5 | Newark Electronics |
MIC2005 Series 1 Channel 5.5V 500mA High Side Power Distribution Switch SOT-23-5 | Future Electronics |
LOAD SWITCH, HS, 5.5V, 0.5A, 5SOT23 | element14 |
Microchip Power Distribution Switch, P-Channel, 500mA, 1:1, SOT-23-5 | Distrelec |
IC: power switch | Transfer Multisort Elektronik |
USB Power SW Hi Side/DIST Single 2.5V to 5.5V 0.5A 5-Pin SOT-23 T/R | Avnet Silica |
Switch, low and active high current limiting, high side power distribution | Microchip Technology Inc. MIC2005A-1YM5-TR | RS Americas |
Where can I find additional details, specifications and documents for a MIC2005A-1YM5-TR?
Additional datasheets, footprints and schematics for MIC2005A-1YM5-TR are listed on our Part Details page. You can also find images and similar parts to MIC2005A-1YM5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2005A-1YM5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2005A-1YM5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2005A-1YM5-TR fall under?
The MIC2005A-1YM5-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2005A-1YM5-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2005A-1YM5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2005A-1YM5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2005A-1YM5-TR have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for MIC2005A-1YM5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2005A-1YM5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2005A-1YM5-TR?
You can fill out our help required form which you can use to request a quote for MIC2005A-1YM5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.