Status: | Active |
---|---|
Series: | MIC1815 |
RoHS: | Compliant |
The MIC1815 is an inexpensive microprocessor supervisory circuit that monitors power supplies in microprocessor based systems.
The function of these devices is to assert a reset if the power supply drops below a designated reset threshold level. Several different reset threshold levels are available to accommodate 10% or 20% drop in 3.3V powered systems.
The MIC1815 has an active low /RESET output. The reset output is guaranteed to remain asserted for a minimum of 100ms after VCC has risen above the designated reset threshold level. The MIC1815 comes in a 3-pin SOT-23 package.
Precision voltage monitor for 10% or 20% drop in 3.3V power supplies |
/RESET remains valid with VCC as low as 1V |
5µA supply current |
100ms minimum reset pulse width |
No external components required |
Available in 3-pin SOT-23 package |
Product Type | Supervisor |
---|---|
Watchdog Timer | No |
Manual Reset | No |
Power Fail | No |
Operating Temp. Range (°C) | -40 to 85 |
Vcc Range (V) | 1.5 - 5.5 |
Nominal Reset Voltage (V) | 2.55, 2.88 |
Reset Type | Active Low |
Output | Push-Pull |
Typical Reset Pulse Width (ms) | 100 |
Typical Supply Current (µA) | 5 |
Pins | Packaging | 3 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0095 |
Shipping Weight (kg) | 0.035667 |
Lead Count | 3 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
Microprocessor Supervisor Reset with 2.55V Threshold, Push-Pull Active-Low Outpu | Microchip Technology |
Microprocessor Supervisor Reset With 2.55V Threshold, Push-Pull Active-Low Outpu 3 Sot-23 - T/R Rohs Compliant: Yes |Microchip MIC1815-20UY-TR | Newark Electronics |
MICROPROCESSOR SUPERVISOR RESET WITH 2.55V THRESHOLD, PUSH-P | Avnet America |
Where can I find additional details, specifications and documents for a MIC1815-20UY-TR?
Additional datasheets, footprints and schematics for MIC1815-20UY-TR are listed on our Part Details page. You can also find images and similar parts to MIC1815-20UY-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC1815-20UY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC1815-20UY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC1815-20UY-TR fall under?
The MIC1815-20UY-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC1815-20UY-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC1815-20UY-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC1815-20UY-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC1815-20UY-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for MIC1815-20UY-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC1815-20UY-TR often in real-time on the comparison pages.
What if I can't find stock of MIC1815-20UY-TR?
You can fill out our help required form which you can use to request a quote for MIC1815-20UY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.