Status: | Active |
---|---|
Series: | MIC1555 |
RoHS: | Compliant |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.92
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.67
|
970
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
element14
from US$0.93
|
-
|
Buy Now | |
Farnell
from US$0.94
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
+2.7V to +18V operation |
<1µA typical shutdown mode (MIC1557) |
200µA typical (TRG and THR low) at 3V supply |
Timing from microseconds to hours |
"Zero" leakage trigger and threshold inputs |
50% square wave with one Resistor, one Capacitor |
Threshold input precedence over trigger input |
<15O output on resistance |
No output cross-conduction current spikes |
<0.005%/°C temperature stability |
<0.055%/V supply stability |
Small SOT-23-5 surface mount package |
Product Type | Timers |
---|---|
Voltage | 2.7 - 18 |
Pull Range (±PPM) | 0 |
Output Frequency Max. (MHz) | 5 |
Pins | Packaging | 5 | TSOT |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MIC1555/1557 - IttyBitty® RC Timer/Oscillator |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0126 |
Shipping Weight (kg) | 0.1492 |
Lead Count | 5 |
Package Type | TSOT |
Soldering Composition | NiPdAu |
2.7V to 18V, '555' RC Timer/Oscillator with Trigger Input | Microchip Technology |
2.7V To 18V, "555" Rc Timer/Oscillator With Trigger Input 5 Tsot - T/R Rohs Compliant: Yes |Microchip MIC1555YD5-TR | Newark Electronics |
555 Type, Timer/Oscillator (Single) IC 5MHz TSOT-23-5 | Future Electronics |
2.7V TO 18V "555" RC TIMER/OSCILLATOR WITH TRIGGER INPUT | Avnet America |
TIMER/OSCILLATOR, 5MHZ, SOT-23-5 | element14 |
2.7V TO 18V 555" RC TIMER/OSCILLATOR WITH TRIGGER INPUT" | EBV Elektronik |
Where can I find additional details, specifications and documents for a MIC1555YD5-TR?
Additional datasheets, footprints and schematics for MIC1555YD5-TR are listed on our Part Details page. You can also find images and similar parts to MIC1555YD5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC1555YD5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC1555YD5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC1555YD5-TR fall under?
The MIC1555YD5-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC1555YD5-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC1555YD5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC1555YD5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC1555YD5-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MIC1555YD5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC1555YD5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC1555YD5-TR?
You can fill out our help required form which you can use to request a quote for MIC1555YD5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.