Status: | Unknown |
---|---|
Series: | MI Series |
RoHS: | Unknown |
Prices starting from US$0.0231
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
17,230
in stock
|
Buy Now | |
Sager
from US$0.0469
|
99,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.0231
|
48,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
38,250
in stock
|
Buy Now | |
element14
from US$0.07
|
17,230
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
12,750
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrite Case Style | 1206 [3216 Metric] |
---|---|
Impedance @ 100MHz | 26ohm |
DC Current Rating | 1.5A |
Product Range | MI Series |
DC Resistance Max | 0.06ohm |
Impedance Tolerance | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Ferrite Mounting | SMD |
Ferchipbdbb,1Ln,1206,mi 26X1500X0.060 Rohs Compliant: Yes |Laird MI1206K260R-10 | Newark Electronics |
Ferrite Bead, 1206 [3216 Metric], 26 Ohm, 1.5 A, 60 Milliohm | Avnet America |
FERRITE, BEAD, 3216, 100MHZ, 26R | element14 |
EMI Ferrite Chip Bead, 1206, 1500MA, 26 Ohms @100MHz, DCR Max 0.060Ohm | Laird Performance Materials MI1206K260R-10 | RS Americas |
Where can I find additional details, specifications and documents for a MI1206K260R-10?
Additional datasheets, footprints and schematics for MI1206K260R-10 are listed on our Part Details page. You can also find images and similar parts to MI1206K260R-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MI1206K260R-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MI1206K260R-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MI1206K260R-10 fall under?
The MI1206K260R-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to MI1206K260R-10 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MI1206K260R-10 you can contact the distributor directly for product support, shipping queries etc.
Is the MI1206K260R-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MI1206K260R-10 have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, Heilind Electronics and element14 have stock available or on a lead time for MI1206K260R-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MI1206K260R-10 often in real-time on the comparison pages.
What if I can't find stock of MI1206K260R-10?
You can fill out our help required form which you can use to request a quote for MI1206K260R-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.