Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Min | 750MHz |
---|---|
Frequency Max | 1GHz |
Gain | 31dB |
RF IC Case Style | SMD |
No. of Pins | 16Pins |
Supply Voltage Min | 26V |
Supply Voltage Max | 28V |
RoHS Compliant | Yes |
Rf Amplifier, 31Db, 26V To 28V, Pfp-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MHVIC915NR2?
Additional datasheets, footprints and schematics for MHVIC915NR2 are listed on our Part Details page. You can also find images and similar parts to MHVIC915NR2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHVIC915NR2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHVIC915NR2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHVIC915NR2 fall under?
The MHVIC915NR2 is listed under Semiconductors - ICs > RF > RF Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to MHVIC915NR2 when available in the RF Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHVIC915NR2 you can contact the distributor directly for product support, shipping queries etc.
Is the MHVIC915NR2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MHVIC915NR2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MHVIC915NR2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHVIC915NR2 often in real-time on the comparison pages.
What if I can't find stock of MHVIC915NR2?
You can fill out our help required form which you can use to request a quote for MHVIC915NR2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.