MHQ1005P1N0CT000 Inductors & Filters by TDK

INDUCTOR 1NH 0.2NH 1.2A 0402

Status: Unknown
Series: MHQ-P Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0070

Distributor Stock
Logo for Farnell
Farnell
from US$0.0400
30,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
30,000
in stock
Buy Now
Logo for element14
element14
from US$0.05
30,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0070
8,555
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 1nH
Product Range MHQ-P Series
DC Current Rating 1.2A
High Frequency Inductor Case 0402 [1005 Metric]
Inductor Construction Multilayer
DC Resistance Max 0.03ohm
Inductance Tolerance ± 0.2nH
Self Resonant Frequency Min 15GHz
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Inductor, 1Nh, 0.2Nh, 1.2A, 0402 | Newark Electronics
INDUCTOR, 1NH, 0.2NH, 1.2A, 0402 | element14
Multilayer Inductor, 1 nH, 10 Milliohm, ± 0.2nH, 20 GHz, 1.2 A, 0402 [1005 Metric] | Avnet America
Multilayer Inductor, 1 nH, 10 Milliohm, � 0.2nH, 20 GHz, 1.2 A, 0402 [1005 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MHQ1005P1N0CT000?

Additional datasheets, footprints and schematics for MHQ1005P1N0CT000 are listed on our Part Details page. You can also find images and similar parts to MHQ1005P1N0CT000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MHQ1005P1N0CT000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHQ1005P1N0CT000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MHQ1005P1N0CT000 fall under?

The MHQ1005P1N0CT000 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MHQ1005P1N0CT000 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MHQ1005P1N0CT000 you can contact the distributor directly for product support, shipping queries etc.

Is the MHQ1005P1N0CT000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MHQ1005P1N0CT000 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for MHQ1005P1N0CT000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MHQ1005P1N0CT000 often in real-time on the comparison pages.

What if I can't find stock of MHQ1005P1N0CT000?

You can fill out our help required form which you can use to request a quote for MHQ1005P1N0CT000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay