Status: | Unknown |
---|---|
Series: | MHQ-P Series |
RoHS: | Unknown |
Inductance | 8.2nH |
---|---|
Product Range | MHQ-P Series |
DC Current Rating | 250mA |
High Frequency Inductor Case | 0201 [0603 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.9ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 3.8GHz |
SVHC | No SVHC (15-Jan-2018) |
MHQ0603P8N2JT000 | Avnet America |
Surface Mount High Frequency Inductor, Mhq-P Series, 8.2 Nh, 5%, 0201 [0603 Metric], 3.8 Ghz |Tdk MHQ0603P8N2JT000 | Newark Electronics |
Where can I find additional details, specifications and documents for a MHQ0603P8N2JT000?
Additional datasheets, footprints and schematics for MHQ0603P8N2JT000 are listed on our Part Details page. You can also find images and similar parts to MHQ0603P8N2JT000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHQ0603P8N2JT000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHQ0603P8N2JT000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHQ0603P8N2JT000 fall under?
The MHQ0603P8N2JT000 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MHQ0603P8N2JT000 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHQ0603P8N2JT000 you can contact the distributor directly for product support, shipping queries etc.
Is the MHQ0603P8N2JT000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHQ0603P8N2JT000 have stock available?
Authorised distributors including Chip One Stop, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for MHQ0603P8N2JT000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHQ0603P8N2JT000 often in real-time on the comparison pages.
What if I can't find stock of MHQ0603P8N2JT000?
You can fill out our help required form which you can use to request a quote for MHQ0603P8N2JT000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.