Status: | Unknown |
---|---|
Series: | MHQ-P Series |
RoHS: | Unknown |
Inductance | 20nH |
---|---|
Product Range | MHQ-P Series |
DC Current Rating | 160mA |
High Frequency Inductor Case | 0201 [0603 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 2ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 2.4GHz |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount High Frequency Inductor, Mhq-P Series, 20 Nh, 5%, 0201 [0603 Metric], 2.4 Ghz Rohs Compliant: Yes |Tdk MHQ0603P20NJT000 | Newark Electronics |
Ind High Frequency Chip Unshielded Multi-Layer 20nH 5% 500MHz 16Q-Factor Ceramic 160mA 0201 Punched Paper T/R | Avnet America |
INDUCTOR, 20NH, 5%, 0201, MULTILAYER | Farnell |
Where can I find additional details, specifications and documents for a MHQ0603P20NJT000?
Additional datasheets, footprints and schematics for MHQ0603P20NJT000 are listed on our Part Details page. You can also find images and similar parts to MHQ0603P20NJT000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHQ0603P20NJT000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHQ0603P20NJT000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHQ0603P20NJT000 fall under?
The MHQ0603P20NJT000 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MHQ0603P20NJT000 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHQ0603P20NJT000 you can contact the distributor directly for product support, shipping queries etc.
Is the MHQ0603P20NJT000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MHQ0603P20NJT000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for MHQ0603P20NJT000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHQ0603P20NJT000 often in real-time on the comparison pages.
What if I can't find stock of MHQ0603P20NJT000?
You can fill out our help required form which you can use to request a quote for MHQ0603P20NJT000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.