Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0180
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0282
|
19,430
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0198
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0196
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
19,430
in stock
|
Buy Now | |
element14
from US$0.0316
|
19,430
in stock
|
Buy Now | |
Avnet America
from US$0.0180
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
TDK CORPORATION MHQ0402PSA2N0BT000 | Rapid Electronics |
Inductor, 2Nh, 8Ghz, 01005 Rohs Compliant: Yes |Tdk MHQ0402PSA2N0BT000 | Newark Electronics |
INDUCTOR, 2NH, 8GHZ, 01005 | element14 |
Multilayer Inductor, 2 nH, 170 Milliohm, ± 0.1nH, 12.76 GHz, 400 mA, 01005 [0402 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a MHQ0402PSA2N0BT000?
Additional datasheets, footprints and schematics for MHQ0402PSA2N0BT000 are listed on our Part Details page. You can also find images and similar parts to MHQ0402PSA2N0BT000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MHQ0402PSA2N0BT000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MHQ0402PSA2N0BT000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MHQ0402PSA2N0BT000 fall under?
The MHQ0402PSA2N0BT000 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MHQ0402PSA2N0BT000 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MHQ0402PSA2N0BT000 you can contact the distributor directly for product support, shipping queries etc.
Is the MHQ0402PSA2N0BT000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MHQ0402PSA2N0BT000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MHQ0402PSA2N0BT000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MHQ0402PSA2N0BT000 often in real-time on the comparison pages.
What if I can't find stock of MHQ0402PSA2N0BT000?
You can fill out our help required form which you can use to request a quote for MHQ0402PSA2N0BT000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.