Status: | Unknown |
---|---|
Series: | MH Series |
RoHS: | Compliant |
Prices starting from US$0.0171
Ferrite Case Style | 0805 [2012 Metric] |
---|---|
DC Current Rating | 5A |
Product Range | MH Series |
DC Resistance Max | 0.02ohm |
Impedance Tolerance | ± 25% |
RoHS Compliant | Yes |
Bourns High Current Chip Ferrite Bead 0805, 40Ohm @ 100MHz | Distrelec |
Ferrite Bead, 0.02 Ohm, 5A, 0805 | Newark Electronics |
Ferrite Bead, 0805 [2012 Metric], 40 Ohm, 5 A, 20 Milliohm, ± 25% | Avnet America |
Ferrite Bead, 0805 [2012 Metric], 40 Ohm, 5 A, 20 Milliohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a MH2029-400Y?
Additional datasheets, footprints and schematics for MH2029-400Y are listed on our Part Details page. You can also find images and similar parts to MH2029-400Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MH2029-400Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MH2029-400Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MH2029-400Y fall under?
The MH2029-400Y is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Ferrite Beads.
Can I view similar or alternative parts?
You can view similar parts to MH2029-400Y when available in the Ferrite Beads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MH2029-400Y you can contact the distributor directly for product support, shipping queries etc.
Is the MH2029-400Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MH2029-400Y have stock available?
Authorised distributors including Distrelec, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for MH2029-400Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MH2029-400Y often in real-time on the comparison pages.
What if I can't find stock of MH2029-400Y?
You can fill out our help required form which you can use to request a quote for MH2029-400Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.