Status: | Unknown |
---|---|
Series: | MH Series |
RoHS: | Compliant |
Ferrite Case Style | 0603 [1608 Metric] |
---|---|
Impedance @ 100MHz | 30ohm |
DC Current Rating | 3A |
Product Range | MH Series |
DC Resistance Max | 0.06ohm |
Impedance Tolerance | ± 25% |
RoHS Compliant | Yes |
Ferrite Bead, 0.06Ohm, 3A, 0603 | Newark Electronics |
FERRITE BEAD, 0.06 OHM, 3A, 0603 | element14 |
Ferrite Bead, 0603 [1608 Metric], 30 Ohm, 3 A, 40 Milliohm, ± 25% | Avnet America |
Ferrite Bead, 0603 [1608 Metric], 30 Ohm, 3 A, 40 Milliohm, � 25% | Avnet Abacus |
Where can I find additional details, specifications and documents for a MH1608-300Y?
Additional datasheets, footprints and schematics for MH1608-300Y are listed on our Part Details page. You can also find images and similar parts to MH1608-300Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MH1608-300Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MH1608-300Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MH1608-300Y fall under?
The MH1608-300Y is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Ferrite Beads.
Can I view similar or alternative parts?
You can view similar parts to MH1608-300Y when available in the Ferrite Beads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MH1608-300Y you can contact the distributor directly for product support, shipping queries etc.
Is the MH1608-300Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MH1608-300Y have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for MH1608-300Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MH1608-300Y often in real-time on the comparison pages.
What if I can't find stock of MH1608-300Y?
You can fill out our help required form which you can use to request a quote for MH1608-300Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.