Status: | Active |
---|---|
Series: | MGSF2N02EL |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
105,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
9,000
in stock
|
Buy Now | |
element14
from US$0.18
|
5,240
in stock
|
Buy Now | |
Farnell
from US$0.15
|
5,240
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
701
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
20
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low RDS(on) Provides Higher Efficiency and Extends Battery Life |
Miniature SOT-23 Surface Mount Package Saves board Space |
IDSS Specified at Elevated Temperature |
RoHS Compliant |
Applications |
---|
DC-DC Converters |
End Products |
---|
Power Management in Portable and Battery Powered Products, ie: Computers, Printers, PCMCIA Cards, Cellular and Cordless Telephones |
Description | MGSF2N02EL |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 2.8 |
PD Max (W) | 1.25 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 115 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 85 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 3.5 |
Ciss Typ (pF) | 150 |
Package Type | SOT-23-3 |
N-Channel 20 V 85 mOhm 1.25 W Surface Mount Power MOSFET - SOT-23 | Future Electronics |
Mosfet, 20V, 2.8A, Sot-23, Full Reel | Newark Electronics |
Trans MOSFET N-CH 20V 2.8A 3-Pin SOT-23 T/R | Avnet America |
MOSFET, N, 20V, SOT-23 | element14 |
MOSFET N-Ch 20V 2.8A SOT-23 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MGSF2N02ELT1G?
Additional datasheets, footprints and schematics for MGSF2N02ELT1G are listed on our Part Details page. You can also find images and similar parts to MGSF2N02ELT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGSF2N02ELT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGSF2N02ELT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MGSF2N02ELT1G fall under?
The MGSF2N02ELT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to MGSF2N02ELT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGSF2N02ELT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MGSF2N02ELT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MGSF2N02ELT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MGSF2N02ELT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGSF2N02ELT1G often in real-time on the comparison pages.
What if I can't find stock of MGSF2N02ELT1G?
You can fill out our help required form which you can use to request a quote for MGSF2N02ELT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.