Status: | Unknown |
---|---|
Series: | MGJ6 Series |
RoHS: | Unknown |
Prices starting from US$18.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.70
|
No stock
|
Buy Now | |
Newark Electronics
from US$18.44
|
-
|
Buy Now | |
Future Electronics
from US$23.05
|
-
|
Buy Now | |
Avnet America
from US$18.72
|
-
|
Buy Now | |
element14
from US$24.37
|
-
|
Buy Now | |
Richardson RFPD
from US$18.46
|
-
|
Buy Now | |
Sager
from US$20.87
|
-
|
Buy Now | |
Farnell
from US$22.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 3 Output, 3Outputs |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 240mA |
Output Voltage - Output 2 | 5V |
Output Current - Output 2 | 240mA |
Output Voltage - Output 3 | 5V |
Output Current - Output 3 | 240mA |
Product Range | MGJ6 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 9V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | - |
DC / DC Converter Mounting | Surface Mount Device |
Width | 31.24mm |
Height | 14.19mm |
Depth | 22.61mm |
SVHC | No SVHC (07-Jul-2017) |
DC/DC Converter Isolated 15/5/5V 6W | RS |
Dc-Dc Converter, Medical, 3 O/P, 6W | Newark Electronics |
MGJ6 Series 6 W 15/5/5 V Triple Output 5 Vin Isolated DC/DC Converter | Future Electronics |
Module DC-DC 3-OUT 15V/5V/5V 0.24A 3.6W/1.2W/1.2W 7-Pin SMD T/R | Avnet America |
DC-DC CONVERTER, MEDICAL, 3 O/P, 6W | element14 |
GATE DRIVER | Richardson RFPD |
Isolated DC/DC Converters - SMD DC/DC 6W SM 5-15/5V 5.2KV | Sager |
Where can I find additional details, specifications and documents for a MGJ6T05150505MC-R7?
Additional datasheets, footprints and schematics for MGJ6T05150505MC-R7 are listed on our Part Details page. You can also find images and similar parts to MGJ6T05150505MC-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGJ6T05150505MC-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGJ6T05150505MC-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MGJ6T05150505MC-R7 fall under?
The MGJ6T05150505MC-R7 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MGJ6T05150505MC-R7 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGJ6T05150505MC-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the MGJ6T05150505MC-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MGJ6T05150505MC-R7 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MGJ6T05150505MC-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGJ6T05150505MC-R7 often in real-time on the comparison pages.
What if I can't find stock of MGJ6T05150505MC-R7?
You can fill out our help required form which you can use to request a quote for MGJ6T05150505MC-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.