Status: | Unknown |
---|---|
Series: | MGJ6 Three Phase Bridge Series |
RoHS: | Unknown |
Prices starting from US$17.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.56
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$23.47
|
1
in stock
|
Buy Now | |
element14
from US$25.82
|
1
in stock
|
Buy Now | |
Avnet America
from US$17.55
|
-
|
Buy Now | |
TTI Europe
from US$21.09
|
-
|
Buy Now | |
Richardson RFPD
from US$17.31
|
-
|
Buy Now | |
Sager
from US$19.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 4 Output |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | 24V |
Output Current - Output 2 | 42mA |
Output Voltage - Output 3 | 24V |
Output Current - Output 3 | 42mA |
Product Range | MGJ6 Three Phase Bridge Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 22.61mm |
Height | 14.05mm |
Depth | 44.07mm |
SVHC | No SVHC (07-Jul-2017) |
Dc-Dc Converter, 4 O/P, 6W | Newark Electronics |
DC-DC CONVERTER, 4 O/P, 6W | element14 |
DC DC CONVERTER 4X24V 6W | Avnet America |
GATE DRIVER | Richardson RFPD |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a MGJ6Q12P24MC-R7?
Additional datasheets, footprints and schematics for MGJ6Q12P24MC-R7 are listed on our Part Details page. You can also find images and similar parts to MGJ6Q12P24MC-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGJ6Q12P24MC-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGJ6Q12P24MC-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MGJ6Q12P24MC-R7 fall under?
The MGJ6Q12P24MC-R7 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MGJ6Q12P24MC-R7 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGJ6Q12P24MC-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the MGJ6Q12P24MC-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MGJ6Q12P24MC-R7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for MGJ6Q12P24MC-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGJ6Q12P24MC-R7 often in real-time on the comparison pages.
What if I can't find stock of MGJ6Q12P24MC-R7?
You can fill out our help required form which you can use to request a quote for MGJ6Q12P24MC-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.