Status: | Unknown |
---|---|
Series: | MGJ6 Series |
RoHS: | Unknown |
Prices starting from US$11.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.56
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$15.92
|
120
in stock
|
Buy Now | |
element14
from US$14.77
|
120
in stock
|
Buy Now | |
Sager
from US$13.65
|
40
in stock
|
Buy Now | |
Avnet America
from US$18.14
|
-
|
Buy Now | |
Richardson RFPD
from US$12.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 4.8W |
Output Voltage - Output 1 | 20V |
Output Current - Output 1 | 240mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 240mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MGJ6 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 27.81mm |
Height | 9.88mm |
Depth | 45.47mm |
SVHC | No SVHC (07-Jul-2017) |
Dc-Dc Converter, 2 O/P, 4.8W | Newark Electronics |
DC-DC CONVERTER, 2 O/P, 4.8W | element14 |
Isolated DC/DC Converters - Through Hole 6W 24VIN 20/5VOUT 240MA DIP | Sager |
Module DC-DC 2-OUT 20V/-5V 0.24A/0.24A 4.8W/1.2W 7-Pin DIP Tray | Avnet America |
GATE DRIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a MGJ6D242005DC?
Additional datasheets, footprints and schematics for MGJ6D242005DC are listed on our Part Details page. You can also find images and similar parts to MGJ6D242005DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGJ6D242005DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGJ6D242005DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MGJ6D242005DC fall under?
The MGJ6D242005DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MGJ6D242005DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGJ6D242005DC you can contact the distributor directly for product support, shipping queries etc.
Is the MGJ6D242005DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MGJ6D242005DC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Avnet America have stock available or on a lead time for MGJ6D242005DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGJ6D242005DC often in real-time on the comparison pages.
What if I can't find stock of MGJ6D242005DC?
You can fill out our help required form which you can use to request a quote for MGJ6D242005DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.