Status: | Unknown |
---|---|
Series: | MGJ6 Series |
RoHS: | Unknown |
Prices starting from US$12.82
No. of Outputs | 2 Output |
---|---|
Output Power Max | 3.6W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 240mA |
Output Voltage - Output 2 | -10V |
Output Current - Output 2 | 240mA |
Product Range | MGJ6 Series |
DC/DC Converter Isolated +15/-10V 6W | RS |
Dc-Dc Converter, 2 O/P, 3.6W | Newark Electronics |
Module DC-DC 2-OUT 15V/-10V 0.24A/0.24A 3.6W/2.4W 7-Pin SMD T/R | Avnet America |
DC-DC CONVERTER, 2 O/P, 3.6W | element14 |
GATE DRIVER | Richardson RFPD |
Isolated DC/DC Converters - SMD DC/DC 6W SM 12-15/10V LOW | Sager |
Where can I find additional details, specifications and documents for a MGJ6D121510LMC-R7?
Additional datasheets, footprints and schematics for MGJ6D121510LMC-R7 are listed on our Part Details page. You can also find images and similar parts to MGJ6D121510LMC-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGJ6D121510LMC-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGJ6D121510LMC-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MGJ6D121510LMC-R7 fall under?
The MGJ6D121510LMC-R7 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MGJ6D121510LMC-R7 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGJ6D121510LMC-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the MGJ6D121510LMC-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MGJ6D121510LMC-R7 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for MGJ6D121510LMC-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGJ6D121510LMC-R7 often in real-time on the comparison pages.
What if I can't find stock of MGJ6D121510LMC-R7?
You can fill out our help required form which you can use to request a quote for MGJ6D121510LMC-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.