Status: | Unknown |
---|---|
Series: | MGJ6 Series |
RoHS: | Unknown |
Prices starting from US$12.82
No. of Outputs | 2 Output |
---|---|
Output Power Max | 3.6W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 240mA |
Output Voltage - Output 2 | -10V |
Output Current - Output 2 | 240mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MGJ6 Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 18V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 27.81mm |
Height | 9.88mm |
Depth | 45.47mm |
SVHC | No SVHC (07-Jul-2017) |
Dc-Dc Converter, 2 O/P, 3.6W | Newark Electronics |
Module DC-DC 2-OUT 15V/-10V 0.24A/0.24A 3.6W/2.4W 7-Pin DIP Tray | Avnet America |
DC-DC CONVERTER, 2 O/P, 3.6W | element14 |
GATE DRIVER | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 12V IN 15V OUT | Sager |
Where can I find additional details, specifications and documents for a MGJ6D121510DC?
Additional datasheets, footprints and schematics for MGJ6D121510DC are listed on our Part Details page. You can also find images and similar parts to MGJ6D121510DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGJ6D121510DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGJ6D121510DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MGJ6D121510DC fall under?
The MGJ6D121510DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MGJ6D121510DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGJ6D121510DC you can contact the distributor directly for product support, shipping queries etc.
Is the MGJ6D121510DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MGJ6D121510DC have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Richardson RFPD and Sager have stock available or on a lead time for MGJ6D121510DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGJ6D121510DC often in real-time on the comparison pages.
What if I can't find stock of MGJ6D121510DC?
You can fill out our help required form which you can use to request a quote for MGJ6D121510DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.