Status: | Unknown |
---|---|
Series: | MGJ6 Series |
RoHS: | Unknown |
Prices starting from US$12.82
No. of Outputs | 2 Output |
---|---|
Output Power Max | 4.8W |
Output Voltage - Output 1 | 20V |
Output Current - Output 1 | 240mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 240mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | MGJ6 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 9V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 28.12mm |
Height | 10.9mm |
Depth | 38.89mm |
SVHC | No SVHC (07-Jul-2017) |
DC/DC Converter Isolated +20/-5V 6W | RS |
Dc-Dc Converter, 2 O/P, 4.8W | Newark Electronics |
Module DC-DC 2-OUT 20V/-5V 0.24A/0.24A 4.8W/1.2W 8-Pin SIP Tray | Avnet America |
DC-DC CONVERTER, 2 O/P, 4.8W | element14 |
GATE DRIVER | Richardson RFPD |
Isolated DC/DC Converters - Through Hole DC/DC 6W SIP 5-20/5V | Sager |
Where can I find additional details, specifications and documents for a MGJ6D052005SC?
Additional datasheets, footprints and schematics for MGJ6D052005SC are listed on our Part Details page. You can also find images and similar parts to MGJ6D052005SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MGJ6D052005SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MGJ6D052005SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MGJ6D052005SC fall under?
The MGJ6D052005SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MGJ6D052005SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MGJ6D052005SC you can contact the distributor directly for product support, shipping queries etc.
Is the MGJ6D052005SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MGJ6D052005SC have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for MGJ6D052005SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MGJ6D052005SC often in real-time on the comparison pages.
What if I can't find stock of MGJ6D052005SC?
You can fill out our help required form which you can use to request a quote for MGJ6D052005SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.